Visual Sound, Inc. Two-way Active/Passive 15-Inch Low Profile Differential Dispersion Stage Monitor LE1500

Description
Martin Audio Limited The Martin Audio LE1500 is a compact, high performance stage monitor combining high output and controlled dispersion with discreet, contemporary design. It features a high - specification 15 inch (380mm) low frequency drive unit and a 1.4 inch (35mm) exit compression driver mounted on a differential dispersion horn. Differential dispersion technology increases the area over which a constant SPL and consistent frequency response is maintained at ear height, enabling the artist to move around more freely. Driven actively, the LE1500 is best used with the DX1 controller to provide crossover, limiting and EQ functions. When operated in passive mode the LE1500, may be used without a controller, but benefits from the EQ and limiting functions of the DX1. This also ensures that both active and passive configurations will exhibit the same tonal balance when used together on stage. Very high output, low profile stage monitor Single 15 inch (380mm) ultra-long excursion high power, neodymium motor bass driver 1.4 inch (35mm) exit pure titanium dome, neodymium motor compression driver Optimised constant directivity differential dispersion HF horn Contemporary design multi-laminate ply and hardwood cabinet Active/passive crossover operation via external switch Frequency response 52Hz-18kHz &plusm;3dB, -10dB @ 45Hz 8 ohm nominal impedance Discreet connectors Fitted with 4 x M8 rigging inserts Left or Right handed versions available Application: High power stage monitor and Flown infill via optional yoke
Description
Martin Audio Limited The Martin Audio LE1500 is a compact, high performance stage monitor combining high output and controlled dispersion with discreet, contemporary design. It features a high - specification 15 inch (380mm) low frequency drive unit and a 1.4 inch (35mm) exit compression driver mounted on a differential dispersion horn. Differential dispersion technology increases the area over which a constant SPL and consistent frequency response is maintained at ear height, enabling the artist to move around more freely. Driven actively, the LE1500 is best used with the DX1 controller to provide crossover, limiting and EQ functions. When operated in passive mode the LE1500, may be used without a controller, but benefits from the EQ and limiting functions of the DX1. This also ensures that both active and passive configurations will exhibit the same tonal balance when used together on stage. Very high output, low profile stage monitor Single 15 inch (380mm) ultra-long excursion high power, neodymium motor bass driver 1.4 inch (35mm) exit pure titanium dome, neodymium motor compression driver Optimised constant directivity differential dispersion HF horn Contemporary design multi-laminate ply and hardwood cabinet Active/passive crossover operation via external switch Frequency response 52Hz-18kHz &plusm;3dB, -10dB @ 45Hz 8 ohm nominal impedance Discreet connectors Fitted with 4 x M8 rigging inserts Left or Right handed versions available Application: High power stage monitor and Flown infill via optional yoke

Suppliers

Company
Product
Description
Supplier Links
Two-way Active/Passive 15-Inch Low Profile Differential Dispersion Stage Monitor - LE1500 - Visual Sound, Inc.
Broomall, PA, USA
Two-way Active/Passive 15-Inch Low Profile Differential Dispersion Stage Monitor
LE1500
Two-way Active/Passive 15-Inch Low Profile Differential Dispersion Stage Monitor LE1500
Martin Audio Limited The Martin Audio LE1500 is a compact, high performance stage monitor combining high output and controlled dispersion with discreet, contemporary design. It features a high - specification 15 inch (380mm) low frequency drive unit and a 1.4 inch (35mm) exit compression driver mounted on a differential dispersion horn. Differential dispersion technology increases the area over which a constant SPL and consistent frequency response is maintained at ear height, enabling the artist to move around more freely. Driven actively, the LE1500 is best used with the DX1 controller to provide crossover, limiting and EQ functions. When operated in passive mode the LE1500, may be used without a controller, but benefits from the EQ and limiting functions of the DX1. This also ensures that both active and passive configurations will exhibit the same tonal balance when used together on stage. Very high output, low profile stage monitor Single 15 inch (380mm) ultra-long excursion high power, neodymium motor bass driver 1.4 inch (35mm) exit pure titanium dome, neodymium motor compression driver Optimised constant directivity differential dispersion HF horn Contemporary design multi-laminate ply and hardwood cabinet Active/passive crossover operation via external switch Frequency response 52Hz-18kHz &plusm;3dB, -10dB @ 45Hz 8 ohm nominal impedance Discreet connectors Fitted with 4 x M8 rigging inserts Left or Right handed versions available Application: High power stage monitor and Flown infill via optional yoke

Martin Audio Limited

The Martin Audio LE1500 is a compact, high performance stage monitor combining high output and controlled dispersion with discreet, contemporary design. It features a high - specification 15 inch (380mm) low frequency drive unit and a 1.4 inch (35mm) exit compression driver mounted on a differential dispersion horn. Differential dispersion technology increases the area over which a constant SPL and consistent frequency response is maintained at ear height, enabling the artist to move around more freely. Driven actively, the LE1500 is best used with the DX1 controller to provide crossover, limiting and EQ functions. When operated in passive mode the LE1500, may be used without a controller, but benefits from the EQ and limiting functions of the DX1. This also ensures that both active and passive configurations will exhibit the same tonal balance when used together on stage.

  • Very high output, low profile stage monitor
  • Single 15 inch (380mm) ultra-long excursion high power, neodymium motor bass driver
  • 1.4 inch (35mm) exit pure titanium dome, neodymium motor compression driver
  • Optimised constant directivity differential dispersion HF horn
  • Contemporary design multi-laminate ply and hardwood cabinet
  • Active/passive crossover operation via external switch
  • Frequency response 52Hz-18kHz &plusm;3dB, -10dB @ 45Hz
  • 8 ohm nominal impedance
  • Discreet connectors
  • Fitted with 4 x M8 rigging inserts
  • Left or Right handed versions available
  • Application: High power stage monitor and Flown infill via optional yoke
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LE1500
Product Name Two-way Active/Passive 15-Inch Low Profile Differential Dispersion Stage Monitor
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 102748 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 122 dB
Nominal Power 0.0400 watts
Size 0.37 inch (9 mm)
View Details
BC Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 93 dB
Resonance Frequency 1455 Hz
View Details