Visual Sound, Inc. WXGA 46" LCD Monitor LDT461V

Description
Mitsubishi Digital Electronics America, Inc. The LDT461V High Definition widescreen LCD monitor brings full HD 1080P to our line in a bright 46" digital display with native 1920x1080 resolution. Use this display monitor to build amazing entertainment and digital signage displays in individual or tiled (video wall) configurations. These monitors are also ideal for message boards, video conferencing, classroom presentations, retail kiosks, or gaming displays, or to enhance your facilities with welcome messages, company promotions, or human resources information. Rapid Video Response Time: Enjoyment of artifact free graphics and video in full motion enviroments. Motion "Shift" Function: Increased protection against image retention and image persistence. Power Save: Detects when input signal is no longer active and will automate the monitor to a Power Save state to help save the life of the LCD panel. High Contrast Ratio (1500:1): For an incredible visual detail in both data and video display.S-Gamma Control Scheduling: Display during the hours you want - power saving. Flexible control over content. Tile Matrix: Create data wall / tile display with multiple LCD Monitors. Picture-in-Picture: Show two active input displays simultaneously. Panel Lock Out: Prevent unauthorized tampering of panel controls. VESA Compliant: Allows for VESA standard mounting arms or mounts. Certified for Windows Vista: Plug and Play compatibility with Microsoft Windows Vista
Description
Mitsubishi Digital Electronics America, Inc. The LDT461V High Definition widescreen LCD monitor brings full HD 1080P to our line in a bright 46" digital display with native 1920x1080 resolution. Use this display monitor to build amazing entertainment and digital signage displays in individual or tiled (video wall) configurations. These monitors are also ideal for message boards, video conferencing, classroom presentations, retail kiosks, or gaming displays, or to enhance your facilities with welcome messages, company promotions, or human resources information. Rapid Video Response Time: Enjoyment of artifact free graphics and video in full motion enviroments. Motion "Shift" Function: Increased protection against image retention and image persistence. Power Save: Detects when input signal is no longer active and will automate the monitor to a Power Save state to help save the life of the LCD panel. High Contrast Ratio (1500:1): For an incredible visual detail in both data and video display.S-Gamma Control Scheduling: Display during the hours you want - power saving. Flexible control over content. Tile Matrix: Create data wall / tile display with multiple LCD Monitors. Picture-in-Picture: Show two active input displays simultaneously. Panel Lock Out: Prevent unauthorized tampering of panel controls. VESA Compliant: Allows for VESA standard mounting arms or mounts. Certified for Windows Vista: Plug and Play compatibility with Microsoft Windows Vista

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
WXGA 46" LCD Monitor
LDT461V
WXGA 46" LCD Monitor LDT461V
Mitsubishi Digital Electronics America, Inc. The LDT461V High Definition widescreen LCD monitor brings full HD 1080P to our line in a bright 46" digital display with native 1920x1080 resolution. Use this display monitor to build amazing entertainment and digital signage displays in individual or tiled (video wall) configurations. These monitors are also ideal for message boards, video conferencing, classroom presentations, retail kiosks, or gaming displays, or to enhance your facilities with welcome messages, company promotions, or human resources information. Rapid Video Response Time: Enjoyment of artifact free graphics and video in full motion enviroments. Motion "Shift" Function: Increased protection against image retention and image persistence. Power Save: Detects when input signal is no longer active and will automate the monitor to a Power Save state to help save the life of the LCD panel. High Contrast Ratio (1500:1): For an incredible visual detail in both data and video display.S-Gamma Control Scheduling: Display during the hours you want - power saving. Flexible control over content. Tile Matrix: Create data wall / tile display with multiple LCD Monitors. Picture-in-Picture: Show two active input displays simultaneously. Panel Lock Out: Prevent unauthorized tampering of panel controls. VESA Compliant: Allows for VESA standard mounting arms or mounts. Certified for Windows Vista: Plug and Play compatibility with Microsoft Windows Vista

Mitsubishi Digital Electronics America, Inc.

The LDT461V High Definition widescreen LCD monitor brings full HD 1080P to our line in a bright 46" digital display with native 1920x1080 resolution. Use this display monitor to build amazing entertainment and digital signage displays in individual or tiled (video wall) configurations. These monitors are also ideal for message boards, video conferencing, classroom presentations, retail kiosks, or gaming displays, or to enhance your facilities with welcome messages, company promotions, or human resources information.

  • Rapid Video Response Time: Enjoyment of artifact free graphics and video in full motion enviroments.
  • Motion "Shift" Function: Increased protection against image retention and image persistence.
  • Power Save: Detects when input signal is no longer active and will automate the monitor to a Power Save state to help save the life of the LCD panel.
  • High Contrast Ratio (1500:1): For an incredible visual detail in both data and video display.S-Gamma Control
  • Scheduling: Display during the hours you want - power saving. Flexible control over content.
  • Tile Matrix: Create data wall / tile display with multiple LCD Monitors.
  • Picture-in-Picture: Show two active input displays simultaneously.
  • Panel Lock Out: Prevent unauthorized tampering of panel controls.
  • VESA Compliant: Allows for VESA standard mounting arms or mounts.
  • Certified for Windows Vista: Plug and Play compatibility with Microsoft Windows Vista
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LDT461V
Product Name WXGA 46" LCD Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2543618 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types RGB; RGB
View Details
4K LCD Displays -  - Planar Systems, Inc.
Planar Systems, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI; VGA (optional feature); IP, Display Port, OPS
View Details
TFT Monitors - High Reliability - AOD121 - GPEG International Ltd.
Specs
Monitor Type LCD Display
View Details