Visual Sound, Inc. 82" Professional-Grade Large-Screen Display LCD8205

Description
NEC Display Solutions Enhance your image in a big way with the 82" NEC LCD8205, a professional-grade display that delivers big-screen performance and capabilities for your corporate and digital signage applications. Its sheer size (landscape orientation provides an active screen area of almost six feet in width and more than three feet in height) captures the attention of audiences both near and far. And with full high-definition resolution, lightning-quick response times, the widest possible viewing angles and high brightness/contrast, your images and messaging keep all eyes on the screen. This level of performance makes this display ideal for corporate lobbies and boardrooms, digital signage applications and tradeshows/events, leaving positive, lasting impressions. High brightness (600 cd/m2) helps overcome ambient lighting obstacles for distraction-free viewing Remarkable contrast (2000:1) provides for staggeringly deep blacks and improved color depth Thermal protection includes fan-based technology and internal temperature sensors Protective panel (optional; LCD8205-P) creates new display opportunities in high-traffic or potentially hazardous environments TileMatrix™ allows you to create video walls (up to 16 displays in a 4x4 matrix equalling 27 ft. diagonal) TileComp™ works in tandem with TileMatrix to compensate for the bezel width and create a more seamless video wall Five picture and audio modes adjust the picture and sound, optimizing for the best viewer experience Portrait and Landscape Capability
Description
NEC Display Solutions Enhance your image in a big way with the 82" NEC LCD8205, a professional-grade display that delivers big-screen performance and capabilities for your corporate and digital signage applications. Its sheer size (landscape orientation provides an active screen area of almost six feet in width and more than three feet in height) captures the attention of audiences both near and far. And with full high-definition resolution, lightning-quick response times, the widest possible viewing angles and high brightness/contrast, your images and messaging keep all eyes on the screen. This level of performance makes this display ideal for corporate lobbies and boardrooms, digital signage applications and tradeshows/events, leaving positive, lasting impressions. High brightness (600 cd/m2) helps overcome ambient lighting obstacles for distraction-free viewing Remarkable contrast (2000:1) provides for staggeringly deep blacks and improved color depth Thermal protection includes fan-based technology and internal temperature sensors Protective panel (optional; LCD8205-P) creates new display opportunities in high-traffic or potentially hazardous environments TileMatrix™ allows you to create video walls (up to 16 displays in a 4x4 matrix equalling 27 ft. diagonal) TileComp™ works in tandem with TileMatrix to compensate for the bezel width and create a more seamless video wall Five picture and audio modes adjust the picture and sound, optimizing for the best viewer experience Portrait and Landscape Capability

Suppliers

Company
Product
Description
Supplier Links
82
Broomall, PA, USA
82" Professional-Grade Large-Screen Display
LCD8205
82" Professional-Grade Large-Screen Display LCD8205
NEC Display Solutions Enhance your image in a big way with the 82" NEC LCD8205, a professional-grade display that delivers big-screen performance and capabilities for your corporate and digital signage applications. Its sheer size (landscape orientation provides an active screen area of almost six feet in width and more than three feet in height) captures the attention of audiences both near and far. And with full high-definition resolution, lightning-quick response times, the widest possible viewing angles and high brightness/contrast, your images and messaging keep all eyes on the screen. This level of performance makes this display ideal for corporate lobbies and boardrooms, digital signage applications and tradeshows/events, leaving positive, lasting impressions. High brightness (600 cd/m2) helps overcome ambient lighting obstacles for distraction-free viewing Remarkable contrast (2000:1) provides for staggeringly deep blacks and improved color depth Thermal protection includes fan-based technology and internal temperature sensors Protective panel (optional; LCD8205-P) creates new display opportunities in high-traffic or potentially hazardous environments TileMatrix™ allows you to create video walls (up to 16 displays in a 4x4 matrix equalling 27 ft. diagonal) TileComp™ works in tandem with TileMatrix to compensate for the bezel width and create a more seamless video wall Five picture and audio modes adjust the picture and sound, optimizing for the best viewer experience Portrait and Landscape Capability

NEC Display Solutions

Enhance your image in a big way with the 82" NEC LCD8205, a professional-grade display that delivers big-screen performance and capabilities for your corporate and digital signage applications.

Its sheer size (landscape orientation provides an active screen area of almost six feet in width and more than three feet in height) captures the attention of audiences both near and far. And with full high-definition resolution, lightning-quick response times, the widest possible viewing angles and high brightness/contrast, your images and messaging keep all eyes on the screen. This level of performance makes this display ideal for corporate lobbies and boardrooms, digital signage applications and tradeshows/events, leaving positive, lasting impressions.

  • High brightness (600 cd/m2) helps overcome ambient lighting obstacles for distraction-free viewing
  • Remarkable contrast (2000:1) provides for staggeringly deep blacks and improved color depth
  • Thermal protection includes fan-based technology and internal temperature sensors
  • Protective panel (optional; LCD8205-P) creates new display opportunities in high-traffic or potentially hazardous environments
  • TileMatrix™ allows you to create video walls (up to 16 displays in a 4x4 matrix equalling 27 ft. diagonal)
  • TileComp™ works in tandem with TileMatrix to compensate for the bezel width and create a more seamless video wall
  • Five picture and audio modes adjust the picture and sound, optimizing for the best viewer experience
  • Portrait and Landscape Capability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD8205
Product Name 82" Professional-Grade Large-Screen Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 2256208 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
5.8
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Input Types Composite
Screen Resolution 400 x 234
View Details
Specs
Monitor Type LCD Display
Color Color
Input Types Serial Interface; VGA
View Details