Visual Sound, Inc. 65-Inch PIPD Series Portrait LCD Public Display Monitor 1920X 1080 (1080p) Black with full AV Function LCD6520P-BK-AV

Description
NEC Display Solutions Make a big impression with the 65" NEC MultiSync LCD6520P, a large-screen LCD display ideal for digital signage applications, including transportation and corporate boardrooms. This model boasts the Digital Signage Technology Suite (DSTS), 20+ features that enhance display management, improve screen performance and lower total cost of ownership. Built-in expansion slot allows for seamless integration of future third-party components Exclusive panel design leads to less image persistence and a longer display life High-definition display provides optimal resolution (1080 x 1920) for digital signage Optional digital tuner allows for high-definition television capabilities Display management controls lower energy consumption and save money Internal temperature sensors control self-protective circuits to minimize heat damage 10-bit gamma lookup table for superior color performance Rest easy with a 3-year limited warranty
Description
NEC Display Solutions Make a big impression with the 65" NEC MultiSync LCD6520P, a large-screen LCD display ideal for digital signage applications, including transportation and corporate boardrooms. This model boasts the Digital Signage Technology Suite (DSTS), 20+ features that enhance display management, improve screen performance and lower total cost of ownership. Built-in expansion slot allows for seamless integration of future third-party components Exclusive panel design leads to less image persistence and a longer display life High-definition display provides optimal resolution (1080 x 1920) for digital signage Optional digital tuner allows for high-definition television capabilities Display management controls lower energy consumption and save money Internal temperature sensors control self-protective circuits to minimize heat damage 10-bit gamma lookup table for superior color performance Rest easy with a 3-year limited warranty

Suppliers

Company
Product
Description
Supplier Links
65-Inch PIPD Series Portrait LCD Public Display Monitor 1920X 1080 (1080p) Black with full AV Function - LCD6520P-BK-AV - Visual Sound, Inc.
Broomall, PA, USA
65-Inch PIPD Series Portrait LCD Public Display Monitor 1920X 1080 (1080p) Black with full AV Function
LCD6520P-BK-AV
65-Inch PIPD Series Portrait LCD Public Display Monitor 1920X 1080 (1080p) Black with full AV Function LCD6520P-BK-AV
NEC Display Solutions Make a big impression with the 65" NEC MultiSync LCD6520P, a large-screen LCD display ideal for digital signage applications, including transportation and corporate boardrooms. This model boasts the Digital Signage Technology Suite (DSTS), 20+ features that enhance display management, improve screen performance and lower total cost of ownership. Built-in expansion slot allows for seamless integration of future third-party components Exclusive panel design leads to less image persistence and a longer display life High-definition display provides optimal resolution (1080 x 1920) for digital signage Optional digital tuner allows for high-definition television capabilities Display management controls lower energy consumption and save money Internal temperature sensors control self-protective circuits to minimize heat damage 10-bit gamma lookup table for superior color performance Rest easy with a 3-year limited warranty

NEC Display Solutions

Make a big impression with the 65" NEC MultiSync LCD6520P, a large-screen LCD display ideal for digital signage applications, including transportation and corporate boardrooms. This model boasts the Digital Signage Technology Suite (DSTS), 20+ features that enhance display management, improve screen performance and lower total cost of ownership.

  • Built-in expansion slot allows for seamless integration of future third-party components
  • Exclusive panel design leads to less image persistence and a longer display life
  • High-definition display provides optimal resolution (1080 x 1920) for digital signage
  • Optional digital tuner allows for high-definition television capabilities
  • Display management controls lower energy consumption and save money
  • Internal temperature sensors control self-protective circuits to minimize heat damage
  • 10-bit gamma lookup table for superior color performance
  • Rest easy with a 3-year limited warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD6520P-BK-AV
Product Name 65-Inch PIPD Series Portrait LCD Public Display Monitor 1920X 1080 (1080p) Black with full AV Function
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 351810 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Ethernet, USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Transvideo CineMonitor HD6 3D View Classic - 917TS0034 - ZGC, Inc.
Specs
Input Types 2 x HD/SD SDI + Rck out
Screen Width 7.68 inch (195 mm)
Input Voltage Type Uses DC Voltage
View Details
Specs
Monitor Type LCD Display
Color Color
Input Types Composite; DVI; Serial Interface (optional feature); S-Video; USB (optional feature); VGA
View Details