Visual Sound, Inc. 52-Inch 2x2 MultiSync® Series Tiled Video Wall Display Solution LCD5220-TMX4

Description
NEC Display Solutions NEC's complete 52" 2x2 LCD TileMatrix Video Wall Solution delivers an all-in-one, easy-to-configure and cost-effective solution that is ideal for dynamic digital signage, information display and command & control applications. Exclusive TileMatrix and TileCompTM ?technologies, combined with the ultra-thin bezel design of the NEC MultiSync LCD5220-AV, provide for a near seamless video wall without the need for additional third-party equipment. XtraView® wide-angle viewing technology delivers flexible horizontal and vertical viewing angles Rapid ResponseTM technology delivers virtually uninterrupted viewing of high-speed, full-motion video 6-axis color control engine allows for precise and simplified color, color temperature and saturation adjustment High-efficiency backlight reduces power consumption and heat generation at the front of the screen Digital Factory PerfectAlignTM Mounting System Extron® cables are premium quality and provide uncompromising high-resolution signal distribution Tripp Lite Isobar6 surge suppressor features six outlets and $50,000 ultimate lifetime insurance
Description
NEC Display Solutions NEC's complete 52" 2x2 LCD TileMatrix Video Wall Solution delivers an all-in-one, easy-to-configure and cost-effective solution that is ideal for dynamic digital signage, information display and command & control applications. Exclusive TileMatrix and TileCompTM ?technologies, combined with the ultra-thin bezel design of the NEC MultiSync LCD5220-AV, provide for a near seamless video wall without the need for additional third-party equipment. XtraView® wide-angle viewing technology delivers flexible horizontal and vertical viewing angles Rapid ResponseTM technology delivers virtually uninterrupted viewing of high-speed, full-motion video 6-axis color control engine allows for precise and simplified color, color temperature and saturation adjustment High-efficiency backlight reduces power consumption and heat generation at the front of the screen Digital Factory PerfectAlignTM Mounting System Extron® cables are premium quality and provide uncompromising high-resolution signal distribution Tripp Lite Isobar6 surge suppressor features six outlets and $50,000 ultimate lifetime insurance

Suppliers

Company
Product
Description
Supplier Links
52-Inch 2x2 MultiSync® Series Tiled Video Wall Display Solution - LCD5220-TMX4 - Visual Sound, Inc.
Broomall, PA, USA
52-Inch 2x2 MultiSync® Series Tiled Video Wall Display Solution
LCD5220-TMX4
52-Inch 2x2 MultiSync® Series Tiled Video Wall Display Solution LCD5220-TMX4
NEC Display Solutions NEC's complete 52" 2x2 LCD TileMatrix Video Wall Solution delivers an all-in-one, easy-to-configure and cost-effective solution that is ideal for dynamic digital signage, information display and command & control applications. Exclusive TileMatrix and TileCompTM ?technologies, combined with the ultra-thin bezel design of the NEC MultiSync LCD5220-AV, provide for a near seamless video wall without the need for additional third-party equipment. XtraView® wide-angle viewing technology delivers flexible horizontal and vertical viewing angles Rapid ResponseTM technology delivers virtually uninterrupted viewing of high-speed, full-motion video 6-axis color control engine allows for precise and simplified color, color temperature and saturation adjustment High-efficiency backlight reduces power consumption and heat generation at the front of the screen Digital Factory PerfectAlignTM Mounting System Extron® cables are premium quality and provide uncompromising high-resolution signal distribution Tripp Lite Isobar6 surge suppressor features six outlets and $50,000 ultimate lifetime insurance

NEC Display Solutions

NEC's complete 52" 2x2 LCD TileMatrix Video Wall Solution delivers an all-in-one, easy-to-configure and cost-effective solution that is ideal for dynamic digital signage, information display and command & control applications. Exclusive TileMatrix and TileCompTM ?technologies, combined with the ultra-thin bezel design of the NEC MultiSync LCD5220-AV, provide for a near seamless video wall without the need for additional third-party equipment.

  • XtraView® wide-angle viewing technology delivers flexible horizontal and vertical viewing angles
  • Rapid ResponseTM technology delivers virtually uninterrupted viewing of high-speed, full-motion video
  • 6-axis color control engine allows for precise and simplified color, color temperature and saturation adjustment
  • High-efficiency backlight reduces power consumption and heat generation at the front of the screen
  • Digital Factory PerfectAlignTM Mounting System
  • Extron® cables are premium quality and provide uncompromising high-resolution signal distribution
  • Tripp Lite Isobar6 surge suppressor features six outlets and $50,000 ultimate lifetime insurance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD5220-TMX4
Product Name 52-Inch 2x2 MultiSync® Series Tiled Video Wall Display Solution
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711493 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types 8-Bit Parallel
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
55
Specs
Color Color
Input Types HDMI; RGB; VGA
Screen Resolution 1920 x 1080 (1080p)
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details