Visual Sound, Inc. 52-Inch MultiSync® Large-Screen Professional LCD Display LCD5220-AV

Description
NEC Display Solutions Attract a crowd with the 52" NEC MultiSync LCD5220, a large-screen LCD display ideal for digital signage applications, including transportation and corporate boardrooms. This ultra-thin-frame model boasts the Digital Signage Technology Suite (DSTS), nearly 30 features that enhance display management, improve screen performance and lower total cost of ownership. Professional-grade panel leads to less image persistence and a longer display life Ultra-thin bezel (19mm) helps create near-seamless video wall configurations Full high-definition display provides optimal resolution (1920 x 1080) for digital signage U-shaped bulbs allow for more uniform image and even dissipation of heat output Durable, sealed module prevents contaminants and dust in uncontrolled environments Optional SpectraViewII™ color calibration kit ensure color uniformity and fidelity across individual and multiple screens Built-in expansion slot allows for seamless integration of future third-party components Optional fully functional XP PRO single board computer processes your digital signage content and eliminates the need for an external PC, cabling, mounting and power supply 2x2 LCD TileMatrix Video Wall Solution, which combines four LCD4020-2-AV displays with a mounting system, cabling and power suppression, provides an easy-to-configure, cost-effective solution for digital signage, information display and command/control ap Rest easy with a 3-year limited warranty Optional speakers and stand available Automated monitor matching and calibration with NEC SpectraviewII Software Optional digital tuner allows for high-definition television capabilities (LCD5220-AVT with installed tuner available by special order)
Description
NEC Display Solutions Attract a crowd with the 52" NEC MultiSync LCD5220, a large-screen LCD display ideal for digital signage applications, including transportation and corporate boardrooms. This ultra-thin-frame model boasts the Digital Signage Technology Suite (DSTS), nearly 30 features that enhance display management, improve screen performance and lower total cost of ownership. Professional-grade panel leads to less image persistence and a longer display life Ultra-thin bezel (19mm) helps create near-seamless video wall configurations Full high-definition display provides optimal resolution (1920 x 1080) for digital signage U-shaped bulbs allow for more uniform image and even dissipation of heat output Durable, sealed module prevents contaminants and dust in uncontrolled environments Optional SpectraViewII™ color calibration kit ensure color uniformity and fidelity across individual and multiple screens Built-in expansion slot allows for seamless integration of future third-party components Optional fully functional XP PRO single board computer processes your digital signage content and eliminates the need for an external PC, cabling, mounting and power supply 2x2 LCD TileMatrix Video Wall Solution, which combines four LCD4020-2-AV displays with a mounting system, cabling and power suppression, provides an easy-to-configure, cost-effective solution for digital signage, information display and command/control ap Rest easy with a 3-year limited warranty Optional speakers and stand available Automated monitor matching and calibration with NEC SpectraviewII Software Optional digital tuner allows for high-definition television capabilities (LCD5220-AVT with installed tuner available by special order)

Suppliers

Company
Product
Description
Supplier Links
52-Inch MultiSync® Large-Screen Professional LCD Display - LCD5220-AV - Visual Sound, Inc.
Broomall, PA, USA
52-Inch MultiSync® Large-Screen Professional LCD Display
LCD5220-AV
52-Inch MultiSync® Large-Screen Professional LCD Display LCD5220-AV
NEC Display Solutions Attract a crowd with the 52" NEC MultiSync LCD5220, a large-screen LCD display ideal for digital signage applications, including transportation and corporate boardrooms. This ultra-thin-frame model boasts the Digital Signage Technology Suite (DSTS), nearly 30 features that enhance display management, improve screen performance and lower total cost of ownership. Professional-grade panel leads to less image persistence and a longer display life Ultra-thin bezel (19mm) helps create near-seamless video wall configurations Full high-definition display provides optimal resolution (1920 x 1080) for digital signage U-shaped bulbs allow for more uniform image and even dissipation of heat output Durable, sealed module prevents contaminants and dust in uncontrolled environments Optional SpectraViewII™ color calibration kit ensure color uniformity and fidelity across individual and multiple screens Built-in expansion slot allows for seamless integration of future third-party components Optional fully functional XP PRO single board computer processes your digital signage content and eliminates the need for an external PC, cabling, mounting and power supply 2x2 LCD TileMatrix Video Wall Solution, which combines four LCD4020-2-AV displays with a mounting system, cabling and power suppression, provides an easy-to-configure, cost-effective solution for digital signage, information display and command/control ap Rest easy with a 3-year limited warranty Optional speakers and stand available Automated monitor matching and calibration with NEC SpectraviewII Software Optional digital tuner allows for high-definition television capabilities (LCD5220-AVT with installed tuner available by special order)

NEC Display Solutions

Attract a crowd with the 52" NEC MultiSync LCD5220, a large-screen LCD display ideal for digital signage applications, including transportation and corporate boardrooms. This ultra-thin-frame model boasts the Digital Signage Technology Suite (DSTS), nearly 30 features that enhance display management, improve screen performance and lower total cost of ownership.

  • Professional-grade panel leads to less image persistence and a longer display life
  • Ultra-thin bezel (19mm) helps create near-seamless video wall configurations
  • Full high-definition display provides optimal resolution (1920 x 1080) for digital signage
  • U-shaped bulbs allow for more uniform image and even dissipation of heat output
  • Durable, sealed module prevents contaminants and dust in uncontrolled environments
  • Optional SpectraViewII™ color calibration kit ensure color uniformity and fidelity across individual and multiple screens
  • Built-in expansion slot allows for seamless integration of future third-party components
  • Optional fully functional XP PRO single board computer processes your digital signage content and eliminates the need for an external PC, cabling, mounting and power supply
  • 2x2 LCD TileMatrix Video Wall Solution, which combines four LCD4020-2-AV displays with a mounting system, cabling and power suppression, provides an easy-to-configure, cost-effective solution for digital signage, information display and command/control ap
  • Rest easy with a 3-year limited warranty
  • Optional speakers and stand available
  • Automated monitor matching and calibration with NEC SpectraviewII Software
  • Optional digital tuner allows for high-definition television capabilities (LCD5220-AVT with installed tuner available by special order)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD5220-AV
Product Name 52-Inch MultiSync® Large-Screen Professional LCD Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711493 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types 8-Bit Parallel
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
23
Specs
Other Type/Technology Other Type/Technology; IPS
Color Color
Input Types RGB
View Details
 - AP-LD9687104101 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details