Visual Sound, Inc. 46-Inch 2x2 MultiSync® Series Tiled Video Wall Display Solution LCD4620-TMX4

Description
NEC Display Solutions NEC's complete 46" 2x2 LCD TileMatrix Video Wall Solution delivers an all-in-one, easy-to-configure and cost-effective solution that is ideal for dynamic digital signage, information display and command & control applications. NEC?s complete 46" 2x2 LCD TileMatrix Video Wall Solution delivers an all-in-one, easy-to-configure and cost-effective solution that is ideal for dynamic digital signage, information display and command & control applications. Exclusive TileMatrix and TileComp™ technologies, combined with the ultra-thin bezel design of the NEC MultiSync LCD4620-2-IT, provide for a near seamless video wall without the need for additional third-party equipment. XtraView® wide-angle viewing technology delivers flexible horizontal and vertical viewing angles Rapid Response™ technology delivers virtually uninterrupted viewing of high-speed, full-motion video 6-axis color control engine allows for precise and simplified color, color temperature and saturation adjustment High-efficiency backlight reduces power consumption and heat generation at the front of the screen Digital Factory PerfectAlign™ Mounting System Extron® cables are premium quality and provide uncompromising high-resolution signal distribution Tripp Lite Isobar6 surge suppressor features six outlets and $50,000 ultimate lifetime insurance
Description
NEC Display Solutions NEC's complete 46" 2x2 LCD TileMatrix Video Wall Solution delivers an all-in-one, easy-to-configure and cost-effective solution that is ideal for dynamic digital signage, information display and command & control applications. NEC?s complete 46" 2x2 LCD TileMatrix Video Wall Solution delivers an all-in-one, easy-to-configure and cost-effective solution that is ideal for dynamic digital signage, information display and command & control applications. Exclusive TileMatrix and TileComp™ technologies, combined with the ultra-thin bezel design of the NEC MultiSync LCD4620-2-IT, provide for a near seamless video wall without the need for additional third-party equipment. XtraView® wide-angle viewing technology delivers flexible horizontal and vertical viewing angles Rapid Response™ technology delivers virtually uninterrupted viewing of high-speed, full-motion video 6-axis color control engine allows for precise and simplified color, color temperature and saturation adjustment High-efficiency backlight reduces power consumption and heat generation at the front of the screen Digital Factory PerfectAlign™ Mounting System Extron® cables are premium quality and provide uncompromising high-resolution signal distribution Tripp Lite Isobar6 surge suppressor features six outlets and $50,000 ultimate lifetime insurance

Suppliers

Company
Product
Description
Supplier Links
46-Inch 2x2 MultiSync® Series Tiled Video Wall Display Solution - LCD4620-TMX4 - Visual Sound, Inc.
Broomall, PA, USA
46-Inch 2x2 MultiSync® Series Tiled Video Wall Display Solution
LCD4620-TMX4
46-Inch 2x2 MultiSync® Series Tiled Video Wall Display Solution LCD4620-TMX4
NEC Display Solutions NEC's complete 46" 2x2 LCD TileMatrix Video Wall Solution delivers an all-in-one, easy-to-configure and cost-effective solution that is ideal for dynamic digital signage, information display and command & control applications. NEC?s complete 46" 2x2 LCD TileMatrix Video Wall Solution delivers an all-in-one, easy-to-configure and cost-effective solution that is ideal for dynamic digital signage, information display and command & control applications. Exclusive TileMatrix and TileComp™ technologies, combined with the ultra-thin bezel design of the NEC MultiSync LCD4620-2-IT, provide for a near seamless video wall without the need for additional third-party equipment. XtraView® wide-angle viewing technology delivers flexible horizontal and vertical viewing angles Rapid Response™ technology delivers virtually uninterrupted viewing of high-speed, full-motion video 6-axis color control engine allows for precise and simplified color, color temperature and saturation adjustment High-efficiency backlight reduces power consumption and heat generation at the front of the screen Digital Factory PerfectAlign™ Mounting System Extron® cables are premium quality and provide uncompromising high-resolution signal distribution Tripp Lite Isobar6 surge suppressor features six outlets and $50,000 ultimate lifetime insurance

NEC Display Solutions

NEC's complete 46" 2x2 LCD TileMatrix Video Wall Solution delivers an all-in-one, easy-to-configure and cost-effective solution that is ideal for dynamic digital signage, information display and command & control applications.

NEC?s complete 46" 2x2 LCD TileMatrix Video Wall Solution delivers an all-in-one, easy-to-configure and cost-effective solution that is ideal for dynamic digital signage, information display and command & control applications. Exclusive TileMatrix and TileComp™ technologies, combined with the ultra-thin bezel design of the NEC MultiSync LCD4620-2-IT, provide for a near seamless video wall without the need for additional third-party equipment.

  • XtraView® wide-angle viewing technology delivers flexible horizontal and vertical viewing angles
  • Rapid Response™ technology delivers virtually uninterrupted viewing of high-speed, full-motion video
  • 6-axis color control engine allows for precise and simplified color, color temperature and saturation adjustment
  • High-efficiency backlight reduces power consumption and heat generation at the front of the screen
  • Digital Factory PerfectAlign™ Mounting System
  • Extron® cables are premium quality and provide uncompromising high-resolution signal distribution
  • Tripp Lite Isobar6 surge suppressor features six outlets and $50,000 ultimate lifetime insurance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD4620-TMX4
Product Name 46-Inch 2x2 MultiSync® Series Tiled Video Wall Display Solution
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 331746 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color; Monochrome
Input Types Serial Interface; SPI
View Details
8
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Features Audio Capabilities
Color Color
Input Types VGA
View Details
Specs
Monitor Type LCD Display
Color Color
Input Types Serial Interface; VGA
View Details