Visual Sound, Inc. 42-Inch MultiSync® Series Large-Screen LCD Display LCD4215

Description
NEC Display Solutions Bring your messaging into the digital age with the 42" NEC MultiSync LCD4215, a commercial-grade, large-screen LCD display that provides a cost-conscious solution for digital signage applications. This model features a public display-grade panel that protects against permanent image retention, and a full selection of inputs, which allows you to connect to a wide range of peripheral devices. The high-performance panel and an abundance of advanced technologies that promote extended use, along with an adaptable cabinet design, make the LCD4215 ideal for retail and restaurant markets, as well as indoor venues, training facilities and corporate boardrooms. Commercial-grade construction Public-display-grade panel 500 cd/m2 brightness DVI input with HDCP Protective-glass and touch-panel-ready TileMatrixTM for up to 4x4 video walls Landscape and portrait orientation
Description
NEC Display Solutions Bring your messaging into the digital age with the 42" NEC MultiSync LCD4215, a commercial-grade, large-screen LCD display that provides a cost-conscious solution for digital signage applications. This model features a public display-grade panel that protects against permanent image retention, and a full selection of inputs, which allows you to connect to a wide range of peripheral devices. The high-performance panel and an abundance of advanced technologies that promote extended use, along with an adaptable cabinet design, make the LCD4215 ideal for retail and restaurant markets, as well as indoor venues, training facilities and corporate boardrooms. Commercial-grade construction Public-display-grade panel 500 cd/m2 brightness DVI input with HDCP Protective-glass and touch-panel-ready TileMatrixTM for up to 4x4 video walls Landscape and portrait orientation

Suppliers

Company
Product
Description
Supplier Links
42-Inch MultiSync® Series Large-Screen LCD Display - LCD4215 - Visual Sound, Inc.
Broomall, PA, USA
42-Inch MultiSync® Series Large-Screen LCD Display
LCD4215
42-Inch MultiSync® Series Large-Screen LCD Display LCD4215
NEC Display Solutions Bring your messaging into the digital age with the 42" NEC MultiSync LCD4215, a commercial-grade, large-screen LCD display that provides a cost-conscious solution for digital signage applications. This model features a public display-grade panel that protects against permanent image retention, and a full selection of inputs, which allows you to connect to a wide range of peripheral devices. The high-performance panel and an abundance of advanced technologies that promote extended use, along with an adaptable cabinet design, make the LCD4215 ideal for retail and restaurant markets, as well as indoor venues, training facilities and corporate boardrooms. Commercial-grade construction Public-display-grade panel 500 cd/m2 brightness DVI input with HDCP Protective-glass and touch-panel-ready TileMatrixTM for up to 4x4 video walls Landscape and portrait orientation

NEC Display Solutions

Bring your messaging into the digital age with the 42" NEC MultiSync LCD4215, a commercial-grade, large-screen LCD display that provides a cost-conscious solution for digital signage applications. This model features a public display-grade panel that protects against permanent image retention, and a full selection of inputs, which allows you to connect to a wide range of peripheral devices. The high-performance panel and an abundance of advanced technologies that promote extended use, along with an adaptable cabinet design, make the LCD4215 ideal for retail and restaurant markets, as well as indoor venues, training facilities and corporate boardrooms.

  • Commercial-grade construction
  • Public-display-grade panel
  • 500 cd/m2 brightness
  • DVI input with HDCP
  • Protective-glass and touch-panel-ready
  • TileMatrixTM for up to 4x4 video walls
  • Landscape and portrait orientation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD4215
Product Name 42-Inch MultiSync® Series Large-Screen LCD Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204635 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types MIPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details