Visual Sound, Inc. 32-Inch MultiSync® Large-Screen Professional LCD Display, Black Cabinet LCD3210-BK

Description
NEC Display Solutions Give your digital display applications the "wow factor" they need to reach audiences with maximum impact with the 32-inch (31.5-inch VIS) NEC MultiSync® LCD3210. Give your digital display applications the "wow factor" they need to reach audiences with maximum impact with the 32 inch (31.5 inch VIS) NEC MultiSync® LCD3210. This next generation large-screen LCD features the exclusive Digital Signage Technology Suite (DSTS), which boasts many advanced features that take its display performance to uncharted levels. The screen performance of the MultiSync Large-Screen LCD Series brings ideas to life, capturing the attention and imagination of viewers and ensuring that messages reach audiences with maximum clarity and impact. Rapid Response™ delivers uninterrupted video TileMatrix™ video walls up to 5x5 Self-diagnostic capabilities detect possible failures New backlight system for better brightness Real-time clock for content scheduling 1366 x 768 ultra-high resolution Brightness control reduces energy consumption Rest easy with 3-year limited warranty Power Management Video Ready (no tuner) Infrared remote control included Removeable stand included
Description
NEC Display Solutions Give your digital display applications the "wow factor" they need to reach audiences with maximum impact with the 32-inch (31.5-inch VIS) NEC MultiSync® LCD3210. Give your digital display applications the "wow factor" they need to reach audiences with maximum impact with the 32 inch (31.5 inch VIS) NEC MultiSync® LCD3210. This next generation large-screen LCD features the exclusive Digital Signage Technology Suite (DSTS), which boasts many advanced features that take its display performance to uncharted levels. The screen performance of the MultiSync Large-Screen LCD Series brings ideas to life, capturing the attention and imagination of viewers and ensuring that messages reach audiences with maximum clarity and impact. Rapid Response™ delivers uninterrupted video TileMatrix™ video walls up to 5x5 Self-diagnostic capabilities detect possible failures New backlight system for better brightness Real-time clock for content scheduling 1366 x 768 ultra-high resolution Brightness control reduces energy consumption Rest easy with 3-year limited warranty Power Management Video Ready (no tuner) Infrared remote control included Removeable stand included

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
32-Inch MultiSync® Large-Screen Professional LCD Display, Black Cabinet
LCD3210-BK
32-Inch MultiSync® Large-Screen Professional LCD Display, Black Cabinet LCD3210-BK
NEC Display Solutions Give your digital display applications the "wow factor" they need to reach audiences with maximum impact with the 32-inch (31.5-inch VIS) NEC MultiSync® LCD3210. Give your digital display applications the "wow factor" they need to reach audiences with maximum impact with the 32 inch (31.5 inch VIS) NEC MultiSync® LCD3210. This next generation large-screen LCD features the exclusive Digital Signage Technology Suite (DSTS), which boasts many advanced features that take its display performance to uncharted levels. The screen performance of the MultiSync Large-Screen LCD Series brings ideas to life, capturing the attention and imagination of viewers and ensuring that messages reach audiences with maximum clarity and impact. Rapid Response™ delivers uninterrupted video TileMatrix™ video walls up to 5x5 Self-diagnostic capabilities detect possible failures New backlight system for better brightness Real-time clock for content scheduling 1366 x 768 ultra-high resolution Brightness control reduces energy consumption Rest easy with 3-year limited warranty Power Management Video Ready (no tuner) Infrared remote control included Removeable stand included

NEC Display Solutions

Give your digital display applications the "wow factor" they need to reach audiences with maximum impact with the 32-inch (31.5-inch VIS) NEC MultiSync® LCD3210.

Give your digital display applications the "wow factor" they need to reach audiences with maximum impact with the 32 inch (31.5 inch VIS) NEC MultiSync® LCD3210. This next generation large-screen LCD features the exclusive Digital Signage Technology Suite (DSTS), which boasts many advanced features that take its display performance to uncharted levels. The screen performance of the MultiSync Large-Screen LCD Series brings ideas to life, capturing the attention and imagination of viewers and ensuring that messages reach audiences with maximum clarity and impact.

  • Rapid Response™ delivers uninterrupted video
  • TileMatrix™ video walls up to 5x5
  • Self-diagnostic capabilities detect possible failures
  • New backlight system for better brightness
  • Real-time clock for content scheduling
  • 1366 x 768 ultra-high resolution
  • Brightness control reduces energy consumption
  • Rest easy with 3-year limited warranty
  • Power Management
  • Video Ready (no tuner)
  • Infrared remote control included
  • Removeable stand included
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD3210-BK
Product Name 32-Inch MultiSync® Large-Screen Professional LCD Display, Black Cabinet
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 1809035 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
32
Specs
Color Color
Input Types HDMI; RGB; VGA
Screen Resolution 1366 x 768
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details