Visual Sound, Inc. 26-Inch MultiSync® Widescreen LCD Monitor with Wide Color Gamut LCD2690WUXi2-BK

Description
NEC Display Solutions Sporting a wide color gamut panel, the 26" NEC MultiSync LCD2690WUXi2 equips you with all of the features and benefits ideal for high-end graphics applications. 97.8% coverage of the Adobe RGB color space With NEC's exclusive X-LightTM Pro backlight/sensor design, brightness and color settings can be held constant over the useful life of the display ColorCompTM technology compensates for slight variations in luminance and color uniformity, providing even color across the screen Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 320cd/m2 brightness) Supports internal programmable 12-bit lookup tables (LUTs) for calibration Ambient light sensor and automatic backlight adjustment allows for use in any lighting condition
Description
NEC Display Solutions Sporting a wide color gamut panel, the 26" NEC MultiSync LCD2690WUXi2 equips you with all of the features and benefits ideal for high-end graphics applications. 97.8% coverage of the Adobe RGB color space With NEC's exclusive X-LightTM Pro backlight/sensor design, brightness and color settings can be held constant over the useful life of the display ColorCompTM technology compensates for slight variations in luminance and color uniformity, providing even color across the screen Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 320cd/m2 brightness) Supports internal programmable 12-bit lookup tables (LUTs) for calibration Ambient light sensor and automatic backlight adjustment allows for use in any lighting condition

Suppliers

Company
Product
Description
Supplier Links
26-Inch MultiSync® Widescreen LCD Monitor with Wide Color Gamut - LCD2690WUXi2-BK - Visual Sound, Inc.
Broomall, PA, USA
26-Inch MultiSync® Widescreen LCD Monitor with Wide Color Gamut
LCD2690WUXi2-BK
26-Inch MultiSync® Widescreen LCD Monitor with Wide Color Gamut LCD2690WUXi2-BK
NEC Display Solutions Sporting a wide color gamut panel, the 26" NEC MultiSync LCD2690WUXi2 equips you with all of the features and benefits ideal for high-end graphics applications. 97.8% coverage of the Adobe RGB color space With NEC's exclusive X-LightTM Pro backlight/sensor design, brightness and color settings can be held constant over the useful life of the display ColorCompTM technology compensates for slight variations in luminance and color uniformity, providing even color across the screen Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 320cd/m2 brightness) Supports internal programmable 12-bit lookup tables (LUTs) for calibration Ambient light sensor and automatic backlight adjustment allows for use in any lighting condition

NEC Display Solutions

Sporting a wide color gamut panel, the 26" NEC MultiSync LCD2690WUXi2 equips you with all of the features and benefits ideal for high-end graphics applications.

  • 97.8% coverage of the Adobe RGB color space
  • With NEC's exclusive X-LightTM Pro backlight/sensor design, brightness and color settings can be held constant over the useful life of the display
  • ColorCompTM technology compensates for slight variations in luminance and color uniformity, providing even color across the screen
  • Superior screen performance (1000:1 contrast ratio, 1920 x 1200 native resolution, 320cd/m2 brightness)
  • Supports internal programmable 12-bit lookup tables (LUTs) for calibration
  • Ambient light sensor and automatic backlight adjustment allows for use in any lighting condition
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD2690WUXi2-BK
Product Name 26-Inch MultiSync® Widescreen LCD Monitor with Wide Color Gamut
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 2540009 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Multi-Function Display - 17-inch SXGA Display System - Interface Displays & Controls
Specs
Monitor Type LCD Display
Input Types DVI; RGB; Serial Interface
Screen Resolution SXGA (1280 x 1024)
View Details