NEC Display Solutions
Achieve the ultimate in color performance with the 21-inch NEC MultiSync® LCD2180WGLEDBKSV, a high-performance, LED-backlit LCD monitor featuring the SpectraViewII Color Calibration Solution. The SpectraViewII Color Calibration Solution, which includes color calibration software and a co-branded colorimeter from GretagMacBeth, ensures accurate, consistent and repeatable color performance for your NEC LCD monitor.
SpectraViewIITM Color Calibration Solution
Wide color gamut achieve 100% SMPTE-C
Variable whitepoint backlight maintains luminance
GammaComp produces smooth color tones
Built-in color feedback stabilizes target color
ColorComp improves color and luminance uniformity
10-bit internal LUTs broadens color palette
Designed for future compatibility
Detachable Head/Base
Arm/Wall Mountable
NEC Display Solutions
Achieve the ultimate in color performance with the 21-inch NEC MultiSync® LCD2180WGLEDBKSV, a high-performance, LED-backlit LCD monitor featuring the SpectraViewII Color Calibration Solution. The SpectraViewII Color Calibration Solution, which includes color calibration software and a co-branded colorimeter from GretagMacBeth, ensures accurate, consistent and repeatable color performance for your NEC LCD monitor.
- SpectraViewIITM Color Calibration Solution
- Wide color gamut achieve 100% SMPTE-C
- Variable whitepoint backlight maintains luminance
- GammaComp produces smooth color tones
- Built-in color feedback stabilizes target color
- ColorComp improves color and luminance uniformity
- 10-bit internal LUTs broadens color palette
- Designed for future compatibility
- Detachable Head/Base
- Arm/Wall Mountable