Visual Sound, Inc. 21-Inch MultiSync® Series Flat-Panel Monitor LCD2170NX-BK-2

Description
NEC Display Solutions The 21" NEC MultiSync LCD2170NX, a flat-panel monitor featuring an ultra-thin-frame design, enhances your visual experience with superior screen performance, advanced technologies and comforting design elements. This model?s Ambix® dual-input technology ensures compatibility with today?s and tomorrow?s computer systems, while XtraView® technology provides for some of the widest-angle views available. Height-adjustable stand adds flexibility Ambix® technology provides digital/analog inputs USB 2.0 hub gets you connected NaViSet™ intuitive display settings control See more with XtraView™ wide-angle viewing Ultra-thin-frame bezel creates more space Dynamic Video Mode enhances contrast Rest easy with 3-year limited warranty
Description
NEC Display Solutions The 21" NEC MultiSync LCD2170NX, a flat-panel monitor featuring an ultra-thin-frame design, enhances your visual experience with superior screen performance, advanced technologies and comforting design elements. This model?s Ambix® dual-input technology ensures compatibility with today?s and tomorrow?s computer systems, while XtraView® technology provides for some of the widest-angle views available. Height-adjustable stand adds flexibility Ambix® technology provides digital/analog inputs USB 2.0 hub gets you connected NaViSet™ intuitive display settings control See more with XtraView™ wide-angle viewing Ultra-thin-frame bezel creates more space Dynamic Video Mode enhances contrast Rest easy with 3-year limited warranty

Suppliers

Company
Product
Description
Supplier Links
21-Inch MultiSync® Series Flat-Panel Monitor - LCD2170NX-BK-2 - Visual Sound, Inc.
Broomall, PA, USA
21-Inch MultiSync® Series Flat-Panel Monitor
LCD2170NX-BK-2
21-Inch MultiSync® Series Flat-Panel Monitor LCD2170NX-BK-2
NEC Display Solutions The 21" NEC MultiSync LCD2170NX, a flat-panel monitor featuring an ultra-thin-frame design, enhances your visual experience with superior screen performance, advanced technologies and comforting design elements. This model?s Ambix® dual-input technology ensures compatibility with today?s and tomorrow?s computer systems, while XtraView® technology provides for some of the widest-angle views available. Height-adjustable stand adds flexibility Ambix® technology provides digital/analog inputs USB 2.0 hub gets you connected NaViSet™ intuitive display settings control See more with XtraView™ wide-angle viewing Ultra-thin-frame bezel creates more space Dynamic Video Mode enhances contrast Rest easy with 3-year limited warranty

NEC Display Solutions

The 21" NEC MultiSync LCD2170NX, a flat-panel monitor featuring an ultra-thin-frame design, enhances your visual experience with superior screen performance, advanced technologies and comforting design elements. This model?s Ambix® dual-input technology ensures compatibility with today?s and tomorrow?s computer systems, while XtraView® technology provides for some of the widest-angle views available.

  • Height-adjustable stand adds flexibility
  • Ambix® technology provides digital/analog inputs
  • USB 2.0 hub gets you connected
  • NaViSet™ intuitive display settings control
  • See more with XtraView™ wide-angle viewing
  • Ultra-thin-frame bezel creates more space
  • Dynamic Video Mode enhances contrast
  • Rest easy with 3-year limited warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD2170NX-BK-2
Product Name 21-Inch MultiSync® Series Flat-Panel Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543615 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details