Visual Sound, Inc. "World's Thinnest Bezel!!" 19-Inch MultiSync® 90 Series Flat Panel LCD Monitor, Black Cabinet LCD1990FXp-BK

Description
NEC Display Solutions "Worlds Thinnest Bezel!!" The 19-Inch NEC MultiSync® LCD1990FXp flat-panel monitor delivers advanced technology and dynamic design to your financial applications. The 19-Inch NEC MultiSync® LCD1990FXp flat-panel monitor delivers advanced technology and dynamic design to your financial applications. This model, which is ideal for multi-monitor configurations, features the world's thinnest bezel (sides measure a mere 6.9mm), a quick-release stand, recessed portability handle and enhanced cable management. XtraView+ ™ technology delivers wide-angle views up to 178°, while AmbiBright ™ automatically adjusts the backlight depending on ambient lighting brightness and sets the monitor in a power-saving mode when it falls below a predetermined value, significantly reducing energy expenses. WORLD'S THINNEST BEZEL! Redesigned bezel controls display on-screen functions alongside appropriate buttons Height-adjustable stand boasts range of up to 150mm for maximum comfort Quick-release stand detaches the display from the stand for easier transport Ambix® provides wide range of video compatibilities between analog and digital systems AmbiBright™ automatically adjusts the backlight and power management depending on ambient light brightness XtraView+™ provides for wide viewing angles up to 178° Eco-Mode allows for backlight dimming, helping extend the display's life
Description
NEC Display Solutions "Worlds Thinnest Bezel!!" The 19-Inch NEC MultiSync® LCD1990FXp flat-panel monitor delivers advanced technology and dynamic design to your financial applications. The 19-Inch NEC MultiSync® LCD1990FXp flat-panel monitor delivers advanced technology and dynamic design to your financial applications. This model, which is ideal for multi-monitor configurations, features the world's thinnest bezel (sides measure a mere 6.9mm), a quick-release stand, recessed portability handle and enhanced cable management. XtraView+ ™ technology delivers wide-angle views up to 178°, while AmbiBright ™ automatically adjusts the backlight depending on ambient lighting brightness and sets the monitor in a power-saving mode when it falls below a predetermined value, significantly reducing energy expenses. WORLD'S THINNEST BEZEL! Redesigned bezel controls display on-screen functions alongside appropriate buttons Height-adjustable stand boasts range of up to 150mm for maximum comfort Quick-release stand detaches the display from the stand for easier transport Ambix® provides wide range of video compatibilities between analog and digital systems AmbiBright™ automatically adjusts the backlight and power management depending on ambient light brightness XtraView+™ provides for wide viewing angles up to 178° Eco-Mode allows for backlight dimming, helping extend the display's life

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
"World's Thinnest Bezel!!" 19-Inch MultiSync® 90 Series Flat Panel LCD Monitor, Black Cabinet
LCD1990FXp-BK
"World's Thinnest Bezel!!" 19-Inch MultiSync® 90 Series Flat Panel LCD Monitor, Black Cabinet LCD1990FXp-BK
NEC Display Solutions "Worlds Thinnest Bezel!!" The 19-Inch NEC MultiSync® LCD1990FXp flat-panel monitor delivers advanced technology and dynamic design to your financial applications. The 19-Inch NEC MultiSync® LCD1990FXp flat-panel monitor delivers advanced technology and dynamic design to your financial applications. This model, which is ideal for multi-monitor configurations, features the world's thinnest bezel (sides measure a mere 6.9mm), a quick-release stand, recessed portability handle and enhanced cable management. XtraView+ ™ technology delivers wide-angle views up to 178°, while AmbiBright ™ automatically adjusts the backlight depending on ambient lighting brightness and sets the monitor in a power-saving mode when it falls below a predetermined value, significantly reducing energy expenses. WORLD'S THINNEST BEZEL! Redesigned bezel controls display on-screen functions alongside appropriate buttons Height-adjustable stand boasts range of up to 150mm for maximum comfort Quick-release stand detaches the display from the stand for easier transport Ambix® provides wide range of video compatibilities between analog and digital systems AmbiBright™ automatically adjusts the backlight and power management depending on ambient light brightness XtraView+™ provides for wide viewing angles up to 178° Eco-Mode allows for backlight dimming, helping extend the display's life

NEC Display Solutions

"Worlds Thinnest Bezel!!" The 19-Inch NEC MultiSync® LCD1990FXp flat-panel monitor delivers advanced technology and dynamic design to your financial applications.

The 19-Inch NEC MultiSync® LCD1990FXp flat-panel monitor delivers advanced technology and dynamic design to your financial applications. This model, which is ideal for multi-monitor configurations, features the world's thinnest bezel (sides measure a mere 6.9mm), a quick-release stand, recessed portability handle and enhanced cable management. XtraView+ ™ technology delivers wide-angle views up to 178°, while AmbiBright ™ automatically adjusts the backlight depending on ambient lighting brightness and sets the monitor in a power-saving mode when it falls below a predetermined value, significantly reducing energy expenses.

  • WORLD'S THINNEST BEZEL!
  • Redesigned bezel controls display on-screen functions alongside appropriate buttons
  • Height-adjustable stand boasts range of up to 150mm for maximum comfort
  • Quick-release stand detaches the display from the stand for easier transport
  • Ambix® provides wide range of video compatibilities between analog and digital systems
  • AmbiBright™ automatically adjusts the backlight and power management depending on ambient light brightness
  • XtraView+™ provides for wide viewing angles up to 178°
  • Eco-Mode allows for backlight dimming, helping extend the display's life
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD1990FXp-BK
Product Name "World's Thinnest Bezel!!" 19-Inch MultiSync® 90 Series Flat Panel LCD Monitor, Black Cabinet
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 1809035 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
19
Specs
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details