Visual Sound, Inc. 19-Inch MultiSync® 5 Series LCD Monitor, Black Cabinet LCD195VX+BK

Description
NEC Display Solutions Deliver the latest LCD technology and design to your desktop with the 19" NEC MultiSync LCD195VX+, a feature-rich monitor. This model features a stylish, space-saving cabinet design available in silver and white or black, Ambix® technology for analog/digital connectivity and Rapid Response™ for virtually uninterrupted viewing of high-speed, full-motion video. Rapid Response™ delivers uninterrupted video Ambix® digital/analog inputs provide compatibility Enhanced cable management prevents clutters Touch or protective glass integration Height Adjustable Stand Choice of white/silver or black cabinet NaViSet™ intuitive display settings control Worry-free No Touch Auto Adjust™ Rest easy with 3-year limited warranty
Description
NEC Display Solutions Deliver the latest LCD technology and design to your desktop with the 19" NEC MultiSync LCD195VX+, a feature-rich monitor. This model features a stylish, space-saving cabinet design available in silver and white or black, Ambix® technology for analog/digital connectivity and Rapid Response™ for virtually uninterrupted viewing of high-speed, full-motion video. Rapid Response™ delivers uninterrupted video Ambix® digital/analog inputs provide compatibility Enhanced cable management prevents clutters Touch or protective glass integration Height Adjustable Stand Choice of white/silver or black cabinet NaViSet™ intuitive display settings control Worry-free No Touch Auto Adjust™ Rest easy with 3-year limited warranty

Suppliers

Company
Product
Description
Supplier Links
19-Inch MultiSync® 5 Series LCD Monitor, Black Cabinet - LCD195VX+BK - Visual Sound, Inc.
Broomall, PA, USA
19-Inch MultiSync® 5 Series LCD Monitor, Black Cabinet
LCD195VX+BK
19-Inch MultiSync® 5 Series LCD Monitor, Black Cabinet LCD195VX+BK
NEC Display Solutions Deliver the latest LCD technology and design to your desktop with the 19" NEC MultiSync LCD195VX+, a feature-rich monitor. This model features a stylish, space-saving cabinet design available in silver and white or black, Ambix® technology for analog/digital connectivity and Rapid Response™ for virtually uninterrupted viewing of high-speed, full-motion video. Rapid Response™ delivers uninterrupted video Ambix® digital/analog inputs provide compatibility Enhanced cable management prevents clutters Touch or protective glass integration Height Adjustable Stand Choice of white/silver or black cabinet NaViSet™ intuitive display settings control Worry-free No Touch Auto Adjust™ Rest easy with 3-year limited warranty

NEC Display Solutions

Deliver the latest LCD technology and design to your desktop with the 19" NEC MultiSync LCD195VX+, a feature-rich monitor. This model features a stylish, space-saving cabinet design available in silver and white or black, Ambix® technology for analog/digital connectivity and Rapid Response™ for virtually uninterrupted viewing of high-speed, full-motion video.

  • Rapid Response™ delivers uninterrupted video
  • Ambix® digital/analog inputs provide compatibility
  • Enhanced cable management prevents clutters
  • Touch or protective glass integration
  • Height Adjustable Stand
  • Choice of white/silver or black cabinet
  • NaViSet™ intuitive display settings control
  • Worry-free No Touch Auto Adjust™
  • Rest easy with 3-year limited warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD195VX+BK
Product Name 19-Inch MultiSync® 5 Series LCD Monitor, Black Cabinet
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 331748 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color; Monochrome
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details