Visual Sound, Inc. 8.4" HD Monitor in a flush mount with no front controls. LCD-842HDLX

Description
ToteVision *8.4" HD monitor in a flush mount with no front controls. Blue gun feature provides for easy adjustment of screen display *Underscan capability *Self-powered 3-color tally system *Active matrix technology allows for wide-viewing angle *Built-in memory saves current setup when unit is powered down *Scaler accepts 640x800, 800x600, 1024x768, 1152x864, and 1280x1024 *Response Time: 15ms rising / 25ms falling *Built-in color bar generator *Direct source selector buttons *Displays 4:3 native aspect ratio with '16:10 capability *Includes moveable 1/4-20 mounting pad that can be mounted on top or bottom
Description
ToteVision *8.4" HD monitor in a flush mount with no front controls. Blue gun feature provides for easy adjustment of screen display *Underscan capability *Self-powered 3-color tally system *Active matrix technology allows for wide-viewing angle *Built-in memory saves current setup when unit is powered down *Scaler accepts 640x800, 800x600, 1024x768, 1152x864, and 1280x1024 *Response Time: 15ms rising / 25ms falling *Built-in color bar generator *Direct source selector buttons *Displays 4:3 native aspect ratio with '16:10 capability *Includes moveable 1/4-20 mounting pad that can be mounted on top or bottom

Suppliers

Company
Product
Description
Supplier Links
8.4
Broomall, PA, USA
8.4" HD Monitor in a flush mount with no front controls.
LCD-842HDLX
8.4" HD Monitor in a flush mount with no front controls. LCD-842HDLX
ToteVision *8.4" HD monitor in a flush mount with no front controls. Blue gun feature provides for easy adjustment of screen display *Underscan capability *Self-powered 3-color tally system *Active matrix technology allows for wide-viewing angle *Built-in memory saves current setup when unit is powered down *Scaler accepts 640x800, 800x600, 1024x768, 1152x864, and 1280x1024 *Response Time: 15ms rising / 25ms falling *Built-in color bar generator *Direct source selector buttons *Displays 4:3 native aspect ratio with '16:10 capability *Includes moveable 1/4-20 mounting pad that can be mounted on top or bottom

ToteVision

*8.4" HD monitor in a flush mount with no front controls. Blue gun feature provides for easy adjustment of screen display
*Underscan capability
*Self-powered 3-color tally system
*Active matrix technology allows for wide-viewing angle
*Built-in memory saves current setup when unit is powered down
*Scaler accepts 640x800, 800x600, 1024x768, 1152x864, and 1280x1024
*Response Time: 15ms rising / 25ms falling
*Built-in color bar generator
*Direct source selector buttons
*Displays 4:3 native aspect ratio with '16:10 capability
*Includes moveable 1/4-20 mounting pad that can be mounted on top or bottom

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD-842HDLX
Product Name 8.4" HD Monitor in a flush mount with no front controls.
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711495 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MCU
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
iVu Remote Display -  - Banner Engineering Corp.
Banner Engineering Corp.
Specs
Monitor Type LCD Display
Screen Resolution QVGA (320 x 240)
Diagonal Screen Size 3.5 inch (88.9 mm)
View Details
JVC Professional 46
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details