Visual Sound, Inc. Dual 8.4" HD monitors in a rack mount LCD-842HD2

Description
ToteVision *Dual 8.4" HD monitor in a rack mount *Blue gun feature provides for easy adjustment of screen display *Underscan capability *Self-powered 3-color tally system *Active matrix technology allows for wide-viewing angle *Built-in memory saves current setup when unit is powered down *Scaler accepts 640x800, 800x600, 1024x768, 1152x864, and 1280x1024 *Response Time: 15ms rising / 25ms falling *Built-in color bar generator *Direct source selector buttons *Displays 4:3 native aspect ratio with '16:10 capability *Includes moveable 1/4-20 mounting pad that can be mounted on top or bottom
Description
ToteVision *Dual 8.4" HD monitor in a rack mount *Blue gun feature provides for easy adjustment of screen display *Underscan capability *Self-powered 3-color tally system *Active matrix technology allows for wide-viewing angle *Built-in memory saves current setup when unit is powered down *Scaler accepts 640x800, 800x600, 1024x768, 1152x864, and 1280x1024 *Response Time: 15ms rising / 25ms falling *Built-in color bar generator *Direct source selector buttons *Displays 4:3 native aspect ratio with '16:10 capability *Includes moveable 1/4-20 mounting pad that can be mounted on top or bottom

Suppliers

Company
Product
Description
Supplier Links
Dual 8.4
Broomall, PA, USA
Dual 8.4" HD monitors in a rack mount
LCD-842HD2
Dual 8.4" HD monitors in a rack mount LCD-842HD2
ToteVision *Dual 8.4" HD monitor in a rack mount *Blue gun feature provides for easy adjustment of screen display *Underscan capability *Self-powered 3-color tally system *Active matrix technology allows for wide-viewing angle *Built-in memory saves current setup when unit is powered down *Scaler accepts 640x800, 800x600, 1024x768, 1152x864, and 1280x1024 *Response Time: 15ms rising / 25ms falling *Built-in color bar generator *Direct source selector buttons *Displays 4:3 native aspect ratio with '16:10 capability *Includes moveable 1/4-20 mounting pad that can be mounted on top or bottom

ToteVision

*Dual 8.4" HD monitor in a rack mount
*Blue gun feature provides for easy adjustment of screen display
*Underscan capability
*Self-powered 3-color tally system
*Active matrix technology allows for wide-viewing angle
*Built-in memory saves current setup when unit is powered down
*Scaler accepts 640x800, 800x600, 1024x768, 1152x864, and 1280x1024
*Response Time: 15ms rising / 25ms falling
*Built-in color bar generator
*Direct source selector buttons
*Displays 4:3 native aspect ratio with '16:10 capability
*Includes moveable 1/4-20 mounting pad that can be mounted on top or bottom

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD-842HD2
Product Name Dual 8.4" HD monitors in a rack mount
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204611 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
40
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687104101 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details