Visual Sound, Inc. 5.6" Flush Mount Unit LCD-561R

Description
ToteVision 5.6" LCD in flush mount flange Easily accessible front controls for: power, mirror image, color, brightness NTSC/PAL, no audio A/C power supply provided
Description
ToteVision 5.6" LCD in flush mount flange Easily accessible front controls for: power, mirror image, color, brightness NTSC/PAL, no audio A/C power supply provided

Suppliers

Company
Product
Description
Supplier Links
5.6
Broomall, PA, USA
5.6" Flush Mount Unit
LCD-561R
5.6" Flush Mount Unit LCD-561R
ToteVision 5.6" LCD in flush mount flange Easily accessible front controls for: power, mirror image, color, brightness NTSC/PAL, no audio A/C power supply provided

ToteVision

  • 5.6" LCD in flush mount flange
  • Easily accessible front controls for: power, mirror image, color, brightness
  • NTSC/PAL, no audio
  • A/C power supply provided
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD-561R
Product Name 5.6" Flush Mount Unit
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 331746 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color; Monochrome
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details