Visual Sound, Inc. 5" Triple Rack Mount LCD-501X3

Description
ToteVision 3 units LCD-501 in 19" standard rack mount kit, occupies 3 rack units, AC adaptor included, RoHS 3 LCD 5" in triple rack mount kit Standard 19" rack mount Comes with 3 LCD-501 monitors Dimensions (WHD): 19" x 5.3" x 0.8", occupies 3 RU
Description
ToteVision 3 units LCD-501 in 19" standard rack mount kit, occupies 3 rack units, AC adaptor included, RoHS 3 LCD 5" in triple rack mount kit Standard 19" rack mount Comes with 3 LCD-501 monitors Dimensions (WHD): 19" x 5.3" x 0.8", occupies 3 RU

Suppliers

Company
Product
Description
Supplier Links
5
Broomall, PA, USA
5" Triple Rack Mount
LCD-501X3
5" Triple Rack Mount LCD-501X3
ToteVision 3 units LCD-501 in 19" standard rack mount kit, occupies 3 rack units, AC adaptor included, RoHS 3 LCD 5" in triple rack mount kit Standard 19" rack mount Comes with 3 LCD-501 monitors Dimensions (WHD): 19" x 5.3" x 0.8", occupies 3 RU

ToteVision

3 units LCD-501 in 19" standard rack mount kit, occupies 3 rack units, AC adaptor included, RoHS

  • 3 LCD 5" in triple rack mount kit
  • Standard 19" rack mount
  • Comes with 3 LCD-501 monitors
  • Dimensions (WHD): 19" x 5.3" x 0.8", occupies 3 RU
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD-501X3
Product Name 5" Triple Rack Mount
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711493 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types 8-Bit Parallel
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
55
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details