Visual Sound, Inc. 15" HD LCD Monitor Rack Mount LCD-1560HDR

Description
ToteVision *HD compatible (supports 480p/i, 720p, 1080p/i) *RS-232 feature allows external devices to control the monitor through the serial port *Blue screen feature *Displays 16:9 and 4:3 *Front controls for power menu,HDMI, VGA, Component, Video 01, Video 02, Mode *On-screen display for: brightness, contrast, back light, hue, volume *IR remote control, Rear jack allows direct connection for use with IR repeater systems *Composite x 2, S-Video, component, HDMI, and PC capability *Screw down DC feature for power connection *Screw down speaker output connection *Low power consumption *Case made of durable black metal *Active matrix technology allows wide viewing angle & eliminates distortion *Anti-glare surface treatment provides enhanced viewing pleasure *Response Time: 8mS *Built-in interface for wall mounting VESA 75mm FPMPMI compliant
Description
ToteVision *HD compatible (supports 480p/i, 720p, 1080p/i) *RS-232 feature allows external devices to control the monitor through the serial port *Blue screen feature *Displays 16:9 and 4:3 *Front controls for power menu,HDMI, VGA, Component, Video 01, Video 02, Mode *On-screen display for: brightness, contrast, back light, hue, volume *IR remote control, Rear jack allows direct connection for use with IR repeater systems *Composite x 2, S-Video, component, HDMI, and PC capability *Screw down DC feature for power connection *Screw down speaker output connection *Low power consumption *Case made of durable black metal *Active matrix technology allows wide viewing angle & eliminates distortion *Anti-glare surface treatment provides enhanced viewing pleasure *Response Time: 8mS *Built-in interface for wall mounting VESA 75mm FPMPMI compliant

Suppliers

Company
Product
Description
Supplier Links
15
Broomall, PA, USA
15" HD LCD Monitor Rack Mount
LCD-1560HDR
15" HD LCD Monitor Rack Mount LCD-1560HDR
ToteVision *HD compatible (supports 480p/i, 720p, 1080p/i) *RS-232 feature allows external devices to control the monitor through the serial port *Blue screen feature *Displays 16:9 and 4:3 *Front controls for power menu,HDMI, VGA, Component, Video 01, Video 02, Mode *On-screen display for: brightness, contrast, back light, hue, volume *IR remote control, Rear jack allows direct connection for use with IR repeater systems *Composite x 2, S-Video, component, HDMI, and PC capability *Screw down DC feature for power connection *Screw down speaker output connection *Low power consumption *Case made of durable black metal *Active matrix technology allows wide viewing angle & eliminates distortion *Anti-glare surface treatment provides enhanced viewing pleasure *Response Time: 8mS *Built-in interface for wall mounting VESA 75mm FPMPMI compliant

ToteVision

*HD compatible (supports 480p/i, 720p, 1080p/i)
*RS-232 feature allows external devices to control the monitor through the serial port
*Blue screen feature
*Displays 16:9 and 4:3
*Front controls for power menu,HDMI, VGA, Component, Video 01, Video 02, Mode
*On-screen display for: brightness, contrast, back light, hue, volume
*IR remote control, Rear jack allows direct connection for use with IR repeater systems
*Composite x 2, S-Video, component, HDMI, and PC capability
*Screw down DC feature for power connection
*Screw down speaker output connection
*Low power consumption
*Case made of durable black metal
*Active matrix technology allows wide viewing angle & eliminates distortion
*Anti-glare surface treatment provides enhanced viewing pleasure
*Response Time: 8mS
*Built-in interface for wall mounting VESA 75mm FPMPMI compliant

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LCD-1560HDR
Product Name 15" HD LCD Monitor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 204624 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
8
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; LCD
Input Types DVI; HDMI; VGA; VGA, DVI, HDMI, and DP video input
View Details
Remote Digital Display - SITRANS RD100 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Monitor Type LCD Display
Color Black and White
Input Types 4 to 20 mA
View Details