Visual Sound, Inc. Professional Condenser Vocal Microphone LC

Description
AKG Acoustics, U.S. This professional condenser vocal microphone will make your voice cut through the loudest mix - on any stage. Its cardioid polar pattern ensures maximum gain before feedback and has been optimized for use with in-ear monitor systems. LC is custom-designed with piano black painting to address the aesthetic preferences of special performances: a slim line premium condenser microphone. Delivering an extremely accurate, detailed and natural sound, the AKG LC features an XLR connector module with 24-carat gold plated pins for optimized connectivity, as well as resistance to corrosion and humidity. Additionally, the LC features a spring steel wire-mesh grill for extreme ruggedness offering reliable control of pops and wind noise while an artist is on stage. The resulting LC microphone features a frequency range of 60 to 20,000 Hz and premium 24-carat gold plated transducer case for optimum conductivity. Offering a slender and elegant silhouette, the lightweight unit has a subtle piano black finish to visually complement any performance. Condenser vocal microphone PB1000 Presence boost adapter for increased intelligibility XLR connector module with 24-carat gold plated pins 24-carat gold plated transducer case for optimum conductivity and resistance to corrosion and humidity Spring steel wire-mesh grill for extreme ruggedness incl. reliable control of pops and wind noise Shock mount
Description
AKG Acoustics, U.S. This professional condenser vocal microphone will make your voice cut through the loudest mix - on any stage. Its cardioid polar pattern ensures maximum gain before feedback and has been optimized for use with in-ear monitor systems. LC is custom-designed with piano black painting to address the aesthetic preferences of special performances: a slim line premium condenser microphone. Delivering an extremely accurate, detailed and natural sound, the AKG LC features an XLR connector module with 24-carat gold plated pins for optimized connectivity, as well as resistance to corrosion and humidity. Additionally, the LC features a spring steel wire-mesh grill for extreme ruggedness offering reliable control of pops and wind noise while an artist is on stage. The resulting LC microphone features a frequency range of 60 to 20,000 Hz and premium 24-carat gold plated transducer case for optimum conductivity. Offering a slender and elegant silhouette, the lightweight unit has a subtle piano black finish to visually complement any performance. Condenser vocal microphone PB1000 Presence boost adapter for increased intelligibility XLR connector module with 24-carat gold plated pins 24-carat gold plated transducer case for optimum conductivity and resistance to corrosion and humidity Spring steel wire-mesh grill for extreme ruggedness incl. reliable control of pops and wind noise Shock mount

Suppliers

Company
Product
Description
Supplier Links
Professional Condenser Vocal Microphone - LC - Visual Sound, Inc.
Broomall, PA, USA
Professional Condenser Vocal Microphone
LC
Professional Condenser Vocal Microphone LC
AKG Acoustics, U.S. This professional condenser vocal microphone will make your voice cut through the loudest mix - on any stage. Its cardioid polar pattern ensures maximum gain before feedback and has been optimized for use with in-ear monitor systems. LC is custom-designed with piano black painting to address the aesthetic preferences of special performances: a slim line premium condenser microphone. Delivering an extremely accurate, detailed and natural sound, the AKG LC features an XLR connector module with 24-carat gold plated pins for optimized connectivity, as well as resistance to corrosion and humidity. Additionally, the LC features a spring steel wire-mesh grill for extreme ruggedness offering reliable control of pops and wind noise while an artist is on stage. The resulting LC microphone features a frequency range of 60 to 20,000 Hz and premium 24-carat gold plated transducer case for optimum conductivity. Offering a slender and elegant silhouette, the lightweight unit has a subtle piano black finish to visually complement any performance. Condenser vocal microphone PB1000 Presence boost adapter for increased intelligibility XLR connector module with 24-carat gold plated pins 24-carat gold plated transducer case for optimum conductivity and resistance to corrosion and humidity Spring steel wire-mesh grill for extreme ruggedness incl. reliable control of pops and wind noise Shock mount

AKG Acoustics, U.S.

This professional condenser vocal microphone will make your voice cut through the loudest mix - on any stage. Its cardioid polar pattern ensures maximum gain before feedback and has been optimized for use with in-ear monitor systems.
LC is custom-designed with piano black painting to address the aesthetic preferences of special performances: a slim line premium condenser microphone.
Delivering an extremely accurate, detailed and natural sound, the AKG LC features an XLR connector module with 24-carat gold plated pins for optimized connectivity, as well as resistance to corrosion and humidity. Additionally, the LC features a spring steel wire-mesh grill for extreme ruggedness offering reliable control of pops and wind noise while an artist is on stage.
The resulting LC microphone features a frequency range of 60 to 20,000 Hz and premium 24-carat gold plated transducer case for optimum conductivity.
Offering a slender and elegant silhouette, the lightweight unit has a subtle piano black finish to visually complement any performance.

  • Condenser vocal microphone
  • PB1000 Presence boost adapter for increased intelligibility
  • XLR connector module with 24-carat gold plated pins
  • 24-carat gold plated transducer case for optimum conductivity and resistance to corrosion and humidity
  • Spring steel wire-mesh grill for extreme ruggedness incl. reliable control of pops and wind noise
  • Shock mount
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number LC
Product Name Professional Condenser Vocal Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM73A135V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Installed Sound Microphone - MicroPod™ Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid; Supercardioid; Hypercardioid
Frequency Response 50 to 19000 Hz
Sensitivity 9 mV/Pa (62052 mV/psi)
View Details