Eiki International, Inc.
Affordable with a low cost per lumen, the LC-XS25A LCD Projector is also compact and lightweight, making it ideal for presentations and travel. It can be optionally ceiling mounted and can be ordered with a luggage style, wheeled carrying case.
Outstanding Features:
1. Big Sound: 7 Watt RMS Audio System
2. Closed Captioned Support: (NTSC Composite or S-Video).
3. More Security: Built-in security bar, and key and projector lock features.
4. Better Cooling: sealed lens housing assures one-way filtered airflow.
5. Reduced Maintenance: up-to 5000 hr. self-advancing cartridge air filter.
6. Easy Lamp Change: lamp access is from the top.1-Year Lamp Warranty.
7. Energy Saving: reduced power consumption in Standby Eco mode.
KEY FEATURES:
2600 ANSI Lumens, 85% uniformity, and 450:1 contrast ratio.
3 panel LCD imaging delivers a rich, color-saturated picture.
XGA resolution. UXGA and WUXGA ~ VGA and MAC compatible.
Wired LAN connection for network monitoring and control.
Top Cabinet Lamp Access. Transparent, permanent lens cover.
Long life lamp: up to 4000 hrs. Long life air filter: up to 5000 hrs.
Closed Caption decoding. Built-in security bar. Auto Setup.
7-Watt audio system. Quiet operation: fan noise as low as 27.5 dBA.
Convenient mid-range 1.2:1 manual zoom and focus lens.
Preset image offset. Vertical digital keystone correction.
Accepts Composite, Component and S-Video in all major standards.
Displays both 4:3 and 16:9 formats. Supports most HDTV resolutions.
Converts Interlace to Progressive scan. 3-2 / 2-2 Pulldown support.
Variable Power Management option. Optional local or remote keylock.
Custom warm-up screen option. Green chalkboard projection mode.
Wireless remote control. Digital Zoom 50 ~ 400%. Turn OFF and Go!
3 Year 1 Projector Warranty! 1-Year Lamp and Air Filter Warranties!
Eiki International, Inc.
Affordable with a low cost per lumen, the LC-XS25A LCD Projector is also compact and lightweight, making it ideal for presentations and travel. It can be optionally ceiling mounted and can be ordered with a luggage style, wheeled carrying case.
- Outstanding Features:
- 1. Big Sound: 7 Watt RMS Audio System
- 2. Closed Captioned Support: (NTSC Composite or S-Video).
- 3. More Security: Built-in security bar, and key and projector lock features.
- 4. Better Cooling: sealed lens housing assures one-way filtered airflow.
- 5. Reduced Maintenance: up-to 5000 hr. self-advancing cartridge air filter.
- 6. Easy Lamp Change: lamp access is from the top.1-Year Lamp Warranty.
- 7. Energy Saving: reduced power consumption in Standby Eco mode.
- KEY FEATURES:
- 2600 ANSI Lumens, 85% uniformity, and 450:1 contrast ratio.
- 3 panel LCD imaging delivers a rich, color-saturated picture.
- XGA resolution. UXGA and WUXGA ~ VGA and MAC compatible.
- Wired LAN connection for network monitoring and control.
- Top Cabinet Lamp Access. Transparent, permanent lens cover.
- Long life lamp: up to 4000 hrs. Long life air filter: up to 5000 hrs.
- Closed Caption decoding. Built-in security bar. Auto Setup.
- 7-Watt audio system. Quiet operation: fan noise as low as 27.5 dBA.
- Convenient mid-range 1.2:1 manual zoom and focus lens.
- Preset image offset. Vertical digital keystone correction.
- Accepts Composite, Component and S-Video in all major standards.
- Displays both 4:3 and 16:9 formats. Supports most HDTV resolutions.
- Converts Interlace to Progressive scan. 3-2 / 2-2 Pulldown support.
- Variable Power Management option. Optional local or remote keylock.
- Custom warm-up screen option. Green chalkboard projection mode.
- Wireless remote control. Digital Zoom 50 ~ 400%. Turn OFF and Go!
- 3 Year 1 Projector Warranty! 1-Year Lamp and Air Filter Warranties!