Eiki International, Inc.
4000 ANSI Lumens, XGA 3LCD Projector, Manual Zoom & Focus Lens
4,000 ANSI lumens bright with 85% uniformity and a 500:1 contrast ratio.
Native XGA resolution. Compatible with inputs up-to UXGA and WSXGA+.
Supports analog and digital video input in all color standards up-to 1080p.
3 panel LCD imaging delivers a rich, color-saturated picture.
8-bit color processing yields a 16.7 million color palette.
Convenient midrange (1.2:1) manual zoom and focus lens.
Vertical digital keystone correction.
Accepts composite, component, and S-Video in all major standards.
Built-in 8 Watt amplifier and speaker system. Closed Caption decoding.
Built-in wired LAN connection for projector monitoring and control.
Local or remote keylock functions.
Auto input selection.
3 year projector warranty
Eiki International, Inc.
4000 ANSI Lumens, XGA 3LCD Projector, Manual Zoom & Focus Lens
- 4,000 ANSI lumens bright with 85% uniformity and a 500:1 contrast ratio.
- Native XGA resolution. Compatible with inputs up-to UXGA and WSXGA+.
- Supports analog and digital video input in all color standards up-to 1080p.
- 3 panel LCD imaging delivers a rich, color-saturated picture.
- 8-bit color processing yields a 16.7 million color palette.
- Convenient midrange (1.2:1) manual zoom and focus lens.
- Vertical digital keystone correction.
- Accepts composite, component, and S-Video in all major standards.
- Built-in 8 Watt amplifier and speaker system. Closed Caption decoding.
- Built-in wired LAN connection for projector monitoring and control.
- Local or remote keylock functions.
- Auto input selection.
- 3 year projector warranty