Eiki International, Inc.
Combining rich color 3LCD imaging technology, XGA resolution, and a short throw optical system, here's a Classroom or Meeting Room projector that delivers maximum picture in minimum space, with Interactive White Board Features.
2,600 ANSI lumens bright with 85% uniformity and a 500:1 contrast ratio.
Native XGA resolution. Compatible with inputs up-to UXGA and WSXGA+.
Supports analog and digital video input in all color standards up-to 1080p.
3 panel LCD imaging delivers a rich, color-saturated picture.
8-bit color processing yields a 16.7 million color palette.
Short throw, fixed focal length lens with manual focus.
Fixed image offset. Vertical digital keystone correction.
Accepts composite, component, and S-Video in all major standards.
Built-in 8 Watt amplifier. Closed Caption decoding.
Built-in wired LAN connection for projector monitoring and control.
Long lamp life: up-to to 6,000 hours.
Kensington® security slot. Optional local or remote keylock.
Compact and lightweight design. Blackboard and colorboard modes.
3 year projector warranty.
Eiki International, Inc.
Combining rich color 3LCD imaging technology, XGA resolution, and a short throw optical system, here's a Classroom or Meeting Room projector that delivers maximum picture in minimum space, with Interactive White Board Features.
- 2,600 ANSI lumens bright with 85% uniformity and a 500:1 contrast ratio.
- Native XGA resolution. Compatible with inputs up-to UXGA and WSXGA+.
- Supports analog and digital video input in all color standards up-to 1080p.
- 3 panel LCD imaging delivers a rich, color-saturated picture.
- 8-bit color processing yields a 16.7 million color palette.
- Short throw, fixed focal length lens with manual focus.
- Fixed image offset. Vertical digital keystone correction.
- Accepts composite, component, and S-Video in all major standards.
- Built-in 8 Watt amplifier. Closed Caption decoding.
- Built-in wired LAN connection for projector monitoring and control.
- Long lamp life: up-to to 6,000 hours.
- Kensington® security slot. Optional local or remote keylock.
- Compact and lightweight design. Blackboard and colorboard modes.
- 3 year projector warranty.