Eiki International, Inc.
XGA, 2600 ANSI Lumens Interactive Video / Computer Projector
Interactive Presenter Features
•Interactive function permits real-time annotation of projected image.
•Pen & pointer function as both writing instruments & computer mouse.
•Included software for advanced functionality, including screen capture.
Ultrawide Projector Features
•Extremely Short Throw Lens: as close as a 1 : 1 Throw-to-Width Ratio
•2600 ANSI Lumens, 85% uniformity, and 500:1 contrast ratio.
•Weighs less than 9 lbs! Compact, low-profile design!
•3 panel LCD imaging delivers a rich, color saturated picture.
•XGA resolution. UXGA ~ VGA compatible.
•Smart data compression / expansion, and video scaling.
•Two computer inputs, plus one computer monitor output.
•Preset image offset. Vertical digital keystone correction.
•Auto Ceiling adjustment. Auto Brightness adjustment.
•Accepts Composite, S, and Component Video in all major standards.
•Displays both 4:3 and 16:9 formats. Supports most HDTV resolutions.
•Wireless remote control w/Laser. 4X digital zoom. Auto input search.
•Closed caption decoding. Built-in LAN (RJ-45).
•3 Year Projector Warranty!
Eiki International, Inc.
XGA, 2600 ANSI Lumens Interactive Video / Computer Projector
- Interactive Presenter Features
- •Interactive function permits real-time annotation of projected image.
- •Pen & pointer function as both writing instruments & computer mouse.
- •Included software for advanced functionality, including screen capture.
- Ultrawide Projector Features
- •Extremely Short Throw Lens: as close as a 1 : 1 Throw-to-Width Ratio
- •2600 ANSI Lumens, 85% uniformity, and 500:1 contrast ratio.
- •Weighs less than 9 lbs! Compact, low-profile design!
- •3 panel LCD imaging delivers a rich, color saturated picture.
- •XGA resolution. UXGA ~ VGA compatible.
- •Smart data compression / expansion, and video scaling.
- •Two computer inputs, plus one computer monitor output.
- •Preset image offset. Vertical digital keystone correction.
- •Auto Ceiling adjustment. Auto Brightness adjustment.
- •Accepts Composite, S, and Component Video in all major standards.
- •Displays both 4:3 and 16:9 formats. Supports most HDTV resolutions.
- •Wireless remote control w/Laser. 4X digital zoom. Auto input search.
- •Closed caption decoding. Built-in LAN (RJ-45).
- •3 Year Projector Warranty!