Eiki International, Inc.
Ultraportable, Ultrawide LCD projectors with interactive presenter features allowing real-time annotation of projected image. Pen & pointer functions as writing instruments or mouse. Includes software for advanced functions.
Interactive Presenter: Minimum System Requirements:
Computer:..... .........PC only (Interactive Presenter not available for MAC)
OS: .......... .........Win 2K SP4 or Win XP SP2+ and Direct X 9.0
CPU:.......... .........Intel Pentium IV
RAM: ......... .........256 Mb
Available HD capacity:..30 MB
Other: .................CD-
ROM drive, USB-B ver: 2.0
Interactive Presenter: Specifications
Included Accessories:...Bag including Pointer, Pen, AA Batteries x 4)
Optional Accessories:...15' (5M) USB Extension Cable and AC Adapter
Interactive Presenter: Operating Range
Image Diagonal: Interative Projection .....50~150 in. (127~381 cm)
Image Width: Interactive Projection........3.
3.~ 10 ft. (1.02~3.1 m )
Interactive Throw Distance (tele ~ wide) ..2.6~19.8 ft. (0.8~6.0m.)
KEY FEATURES:
Interactive Presenter Features
Interactive function permits real-time annotation of projected image.
Pen & pointer function as both writing instruments & computer mouse.
Included software for advanced functionality, including screen capture.
Ultrawide Projector Features
Extremely Short Throw Lens: as close as a 1 : 1 Throw-to-Width Ratio
2000 ANSI Lumens, 85% uniformity, and 400:1 contrast ratio.
Weighs less than 8 lbs! Compact, low-profile design!
3 panel LCD imaging delivers a rich, color saturated picture.
XGA resolution. SXGA ~ VGA compatible.
Smart data compression / expansion, and video scaling.
Two HD15 computer inputs, plus one HD15 computer monitor output.
Preset image offset.
Automatic vertical digital keystone correction.
Auto Ceiling adjustment.
Auto Brightness adjustment.
Accepts Composite, S, and Component Video in all major standards.
Displays both 4:3 and 16:9 formats.
Supports most HDTV resolutions.
Wireless remote control w/Laser.
4X digital zoom.
Auto input search
3 Year Projector Warranty!
Included Accessories:
Quick Start Guide.
Owner's Manual on CD-ROM.
AC Power Cord.
Computer Input Cable (HD15 ~ HD15).
S-Video Input Cable (S-Video~S-Video).
Composite Video Input Cable (RCA~RCA).
Audio Input Cable (2RCA ~ Mini Stereo).
USB Mouse Cable (USB-A ~ USB-B) Wireless.
Remote Control w/ Laser Pointer & Batteries (AAA x 2).
Optional Accessories:
Replacement Lamp.
Carry Bag.
Component Video Input Cable (HD15~3-RCA).
RS-232C Input Cable (DB9~Mini DIN-8).
15' (5M) USB Extension Cable and AC Adapter.
Ceiling Mount.
Ceiling Post and Plate.
Eiki International, Inc.
Ultraportable, Ultrawide LCD projectors with interactive presenter features allowing real-time annotation of projected image. Pen & pointer functions as writing instruments or mouse. Includes software for advanced functions.
- Interactive Presenter: Minimum System Requirements:
- Computer:..... .........PC only (Interactive Presenter not available for MAC)
- OS: .......... .........Win 2K SP4 or Win XP SP2+ and Direct X 9.0
- CPU:.......... .........Intel Pentium IV
- RAM: ......... .........256 Mb
- Available HD capacity:..30 MB
- Other: .................CD-ROM drive, USB-B ver: 2.0
- Interactive Presenter: Specifications
- Included Accessories:...Bag including Pointer, Pen, AA Batteries x 4)
- Optional Accessories:...15' (5M) USB Extension Cable and AC Adapter
- Interactive Presenter: Operating Range
- Image Diagonal: Interative Projection .....50~150 in. (127~381 cm)
- Image Width: Interactive Projection........3.3.~ 10 ft. (1.02~3.1 m )
- Interactive Throw Distance (tele ~ wide) ..2.6~19.8 ft. (0.8~6.0m.)
- KEY FEATURES:
- Interactive Presenter Features
- Interactive function permits real-time annotation of projected image.
- Pen & pointer function as both writing instruments & computer mouse.
- Included software for advanced functionality, including screen capture.
- Ultrawide Projector Features
- Extremely Short Throw Lens: as close as a 1 : 1 Throw-to-Width Ratio
- 2000 ANSI Lumens, 85% uniformity, and 400:1 contrast ratio.
- Weighs less than 8 lbs! Compact, low-profile design!
- 3 panel LCD imaging delivers a rich, color saturated picture.
- XGA resolution. SXGA ~ VGA compatible.
- Smart data compression / expansion, and video scaling.
- Two HD15 computer inputs, plus one HD15 computer monitor output.
- Preset image offset.
- Automatic vertical digital keystone correction.
- Auto Ceiling adjustment.
- Auto Brightness adjustment.
- Accepts Composite, S, and Component Video in all major standards.
- Displays both 4:3 and 16:9 formats.
- Supports most HDTV resolutions.
- Wireless remote control w/Laser.
- 4X digital zoom.
- Auto input search
- 3 Year Projector Warranty!
- Included Accessories:
- Quick Start Guide.
- Owner's Manual on CD-ROM.
- AC Power Cord.
- Computer Input Cable (HD15 ~ HD15).
- S-Video Input Cable (S-Video~S-Video).
- Composite Video Input Cable (RCA~RCA).
- Audio Input Cable (2RCA ~ Mini Stereo).
- USB Mouse Cable (USB-A ~ USB-B) Wireless.
- Remote Control w/ Laser Pointer & Batteries (AAA x 2).
- Optional Accessories:
- Replacement Lamp.
- Carry Bag.
- Component Video Input Cable (HD15~3-RCA).
- RS-232C Input Cable (DB9~Mini DIN-8).
- 15' (5M) USB Extension Cable and AC Adapter.
- Ceiling Mount.
- Ceiling Post and Plate.