Eiki International, Inc.
2,600 ANSI Lumens Manual Zoom & Focus XGA LCD Projector
2,600 ANSI lumens bright with 85% uniformity and a 2000:1 contrast ratio.
Native XGA resolution. Compatible with inputs up-to UXGA and WSXGA+.
Supports analog video input in all color standards up-to 1080i.
3 panel LCD imaging delivers a rich, color-saturated picture.
8-bit color processing yields a 16.7 million color palette.
Convenient midrange (1.2:1) manual zoom and focus lens.
Fixed image offset. Automatic vertical digital keystone correction.
Two Dsub15 computer inputs. Switchable monitor output.
10 W sound system. Mic input for PA. Closed Caption decoding (NTSC).
Built-in wired LAN connection for projector monitoring and control.
Power management and Eco mode help prolong lamp life.
Wireless remote control. Digital zoom 50-400%.
Color board modes. Custom warm-up screen option. Auto input selection.
Kensington® security slot. Local or remote keylock functions.
Warranties. Projector: 3 years. Air Filter: 2 years. Lamp: 1 year.
Eiki International, Inc.
2,600 ANSI Lumens Manual Zoom & Focus XGA LCD Projector
- 2,600 ANSI lumens bright with 85% uniformity and a 2000:1 contrast ratio.
- Native XGA resolution. Compatible with inputs up-to UXGA and WSXGA+.
- Supports analog video input in all color standards up-to 1080i.
- 3 panel LCD imaging delivers a rich, color-saturated picture.
- 8-bit color processing yields a 16.7 million color palette.
- Convenient midrange (1.2:1) manual zoom and focus lens.
- Fixed image offset. Automatic vertical digital keystone correction.
- Two Dsub15 computer inputs. Switchable monitor output.
- 10 W sound system. Mic input for PA. Closed Caption decoding (NTSC).
- Built-in wired LAN connection for projector monitoring and control.
- Power management and Eco mode help prolong lamp life.
- Wireless remote control. Digital zoom 50-400%.
- Color board modes. Custom warm-up screen option. Auto input selection.
- Kensington® security slot. Local or remote keylock functions.
- Warranties. Projector: 3 years. Air Filter: 2 years. Lamp: 1 year.