Eiki International, Inc.
Low-cost yet feature-rich, the XBL30 has been designed for affordable performance with classrooms in mind. Get 3,000 lumens of 3LCD imaging at XGA resolution. For a less demanding rooms, consider the 2,600 lumen LC-XBL25, or the 2,200 lumen LC-XBL20 (both with slightly longer throw ratios).
3,000 ANSI lumens bright with 85% uniformity and a 500:1 contrast ratio.
Native XGA resolution. Compatible with inputs up-to UXGA and WUXGA.
Supports analog and digital video input in all color standards up-to 1080i.
3 panel LCD imaging delivers a rich, color-saturated picture.
8-bit color processing yields a 16.7 million color palette.
Convenient midrange (1.2:1) manual zoom and focus lens.
Fixed image offset. Automatic vertical digital keystone correction.
Two Dsub15 computer inputs. Switchable monitor output.
Built-in 1 Watt amplifier and speaker system. Closed Caption decoding.
Built-in wired LAN connection for projector monitoring and control.
Variable power management. Low power consumption in Standby mode.
Kensington® security slot. Optional local or remote keylock.
Weighs only 5.5 lb. Compact and lightweight design.
Wireless remote control. 50-400% digital zoom.
3 year projector warranty.
Eiki International, Inc.
Low-cost yet feature-rich, the XBL30 has been designed for affordable performance with classrooms in mind. Get 3,000 lumens of 3LCD imaging at XGA resolution. For a less demanding rooms, consider the 2,600 lumen LC-XBL25, or the 2,200 lumen LC-XBL20 (both with slightly longer throw ratios).
- 3,000 ANSI lumens bright with 85% uniformity and a 500:1 contrast ratio.
- Native XGA resolution. Compatible with inputs up-to UXGA and WUXGA.
- Supports analog and digital video input in all color standards up-to 1080i.
- 3 panel LCD imaging delivers a rich, color-saturated picture.
- 8-bit color processing yields a 16.7 million color palette.
- Convenient midrange (1.2:1) manual zoom and focus lens.
- Fixed image offset. Automatic vertical digital keystone correction.
- Two Dsub15 computer inputs. Switchable monitor output.
- Built-in 1 Watt amplifier and speaker system. Closed Caption decoding.
- Built-in wired LAN connection for projector monitoring and control.
- Variable power management. Low power consumption in Standby mode.
- Kensington® security slot. Optional local or remote keylock.
- Weighs only 5.5 lb. Compact and lightweight design.
- Wireless remote control. 50-400% digital zoom.
- 3 year projector warranty.