Eiki International, Inc.
Low-cost, yet feature-rich, the LC-XBL26 has been designed for affordable performance with classrooms in mind. Get 2,600 lumens of 3LCD imaging at XGA resolution.
2,600 ANSI lumens bright with 85% uniformity and a 500:1 contrast ratio.
Native XGA resolution. Compatible with inputs up-to UXGA and WUXGA.
Supports analog video input in all color standards up-to 1080i.
3 panel LCD imaging delivers a rich, color-saturated picture.
8-bit color processing yields a 16.7 million color palette.
Convenient midrange (1.2:1) manual zoom and focus lens.
Fixed image offset. Automatic vertical digital keystone correction.
Two Dsub15 computer inputs. Switchable monitor output.
Built-in 1 Watt amplifier and speaker system. Closed Caption decoding.
Built-in wired LAN connection for projector monitoring and control.
Power management and Eco mode help prolong lamp life.
Variable power management option.
Kensington® security slot. Optional local or remote keylock.
Wireless remote control. 50-400% digital zoom.
3 year projector warranty.
Eiki International, Inc.
Low-cost, yet feature-rich, the LC-XBL26 has been designed for affordable performance with classrooms in mind. Get 2,600 lumens of 3LCD imaging at XGA resolution.
- 2,600 ANSI lumens bright with 85% uniformity and a 500:1 contrast ratio.
- Native XGA resolution. Compatible with inputs up-to UXGA and WUXGA.
- Supports analog video input in all color standards up-to 1080i.
- 3 panel LCD imaging delivers a rich, color-saturated picture.
- 8-bit color processing yields a 16.7 million color palette.
- Convenient midrange (1.2:1) manual zoom and focus lens.
- Fixed image offset. Automatic vertical digital keystone correction.
- Two Dsub15 computer inputs. Switchable monitor output.
- Built-in 1 Watt amplifier and speaker system. Closed Caption decoding.
- Built-in wired LAN connection for projector monitoring and control.
- Power management and Eco mode help prolong lamp life.
- Variable power management option.
- Kensington® security slot. Optional local or remote keylock.
- Wireless remote control. 50-400% digital zoom.
- 3 year projector warranty.