Eiki International, Inc.
4,500 ANSI Lumens bright, with 85% uniformity and a 1000:1 contrast ratio.
Weighs less than 8 lb! Compact and lightweight design.
3 panel LCD imaging for rich, color saturated computer and video projection.
Native XGA resolution. Compatible with input resolutions up-to UXGA & WUXGA.
Compatible with Normal and Widescreen video inputs up-to 1080p.
Smart data compression / expansion, and video scaling.
Convenient midrange (1.6:1) manual zoom and focus lens.
Two Dsub15 computer inputs. Switchable monitor output.
Quiet operation: fan noise as low as 30 dBA.
Fixed image offset. Automatic vertical digital keystone correction.
Accepts Composite, Component, and S-Video in all major standards.
Corner Keystone Correction. Closed Caption decoding (NTSC).
Displays both 4:3 and 16:9 aspect ratios. Supports most HDTV resolutions.
Variable Power Management option. Optional local or remote keylock.
3 year projector warranty!
Outstanding Features
1. High brightness and contrast, with up to 3000 hours est. lamp life.
2. Two computer inputs plus one computer monitor output.
3. Project straight up or down: projector supports pitch through 360°.
4. UXGA & WXGA compatible. Interlace to Progressive conversion.
5. Turn ON and Show! (Countdown can be optionally skipped.)
6. Turn OFF and Go! (A/C cord can be removed immediately.)
7. Wired LAN (RJ45) for network monitoring and control.
8. Energy Saving: reduced power consumption in Standby Eco mode.
Visual Sound, Inc.
Done
Description
Eiki International, Inc.
4,500 ANSI Lumens bright, with 85% uniformity and a 1000:1 contrast ratio.
Weighs less than 8 lb! Compact and lightweight design.
3 panel LCD imaging for rich, color saturated computer and video projection.
Native XGA resolution. Compatible with input resolutions up-to UXGA & WUXGA.
Compatible with Normal and Widescreen video inputs up-to 1080p.
Smart data compression / expansion, and video scaling.
Convenient midrange (1.6:1) manual zoom and focus lens.
Two Dsub15 computer inputs. Switchable monitor output.
Quiet operation: fan noise as low as 30 dBA.
Fixed image offset. Automatic vertical digital keystone correction.
Accepts Composite, Component, and S-Video in all major standards.
Corner Keystone Correction. Closed Caption decoding (NTSC).
Displays both 4:3 and 16:9 aspect ratios. Supports most HDTV resolutions.
Variable Power Management option. Optional local or remote keylock.
3 year projector warranty!
Outstanding Features
1. High brightness and contrast, with up to 3000 hours est. lamp life.
2. Two computer inputs plus one computer monitor output.
3. Project straight up or down: projector supports pitch through 360°.
4. UXGA & WXGA compatible. Interlace to Progressive conversion.
5. Turn ON and Show! (Countdown can be optionally skipped.)
6. Turn OFF and Go! (A/C cord can be removed immediately.)
7. Wired LAN (RJ45) for network monitoring and control.
8. Energy Saving: reduced power consumption in Standby Eco mode.
Eiki International, Inc.
4,500 ANSI Lumens bright, with 85% uniformity and a 1000:1 contrast ratio.
Weighs less than 8 lb! Compact and lightweight design.
3 panel LCD imaging for rich, color saturated computer and video projection.
Native XGA resolution. Compatible with input resolutions up-to UXGA & WUXGA.
Compatible with Normal and Widescreen video inputs up-to 1080p.
Smart data compression / expansion, and video scaling.
Convenient midrange (1.6:1) manual zoom and focus lens.
Two Dsub15 computer inputs. Switchable monitor output.
Quiet operation: fan noise as low as 30 dBA.
Fixed image offset. Automatic vertical digital keystone correction.
Accepts Composite, Component, and S-Video in all major standards.
Corner Keystone Correction. Closed Caption decoding (NTSC).
Displays both 4:3 and 16:9 aspect ratios. Supports most HDTV resolutions.
Variable Power Management option. Optional local or remote keylock.
3 year projector warranty!
Outstanding Features
1. High brightness and contrast, with up to 3000 hours est. lamp life.
2. Two computer inputs plus one computer monitor output.
3. Project straight up or down: projector supports pitch through 360°.
4. UXGA & WXGA compatible. Interlace to Progressive conversion.
5. Turn ON and Show! (Countdown can be optionally skipped.)
6. Turn OFF and Go! (A/C cord can be removed immediately.)
7. Wired LAN (RJ45) for network monitoring and control.
8. Energy Saving: reduced power consumption in Standby Eco mode.
Eiki International, Inc.
4,500 ANSI Lumens bright, with 85% uniformity and a 1000:1 contrast ratio.
Weighs less than 8 lb! Compact and lightweight design.
3 panel LCD imaging for rich, color saturated computer and video projection.