Eiki International, Inc.
4500 lumen, XGA, 3LCD projector. This is the brightest projector for its weight and features LAN monitoring and control. It uses durable, inorganic LCD panels which allow an impressive 1000:1 contra...
4500 lumen, XGA, 3LCD projector. This is the brightest projector for its weight and features LAN monitoring and control. It uses durable, inorganic LCD panels which allow an impressive 1000:1 contrast ratio. The addition of an RJ45 network port for projector monitoring and control enables remote troubleshooting and automated service alerts. A new Eco Standby mode uses only 0.6 Watts of energy when idle.
KEY FEATURES:
4500 ANSI Lumens, 85% uniformity, and 1000:1 contrast ratio.
Weighs less than 8 lbs! Compact, low-profile design!
3 panel LCD imaging delivers a rich, color-saturated picture.
XGA resolution. UXGA and WUXGA ~ VGA and MAC compatible.
Quiet operation: fan noise as low as 30 dBA in Eco mode.
Smart data compression / expansion, and video scaling.
Convenient mid-range 1.6:1, manual zoom and focus lens.
Two Dsub15 computer inputs, plus one Dsub15 computer monitor output.
Geometric Keystone Correction. Closed caption decoding (NTSC).
Preset image offset. Auto Vertical digital keystone correction.
Accepts Composite, S, and Component Video in all major standards.
Displays both 4:3 and 16:9 formats. Supports most HDTV resolutions.
Converts Interlace to Progressive scan. 3-2 (and 2-2) Pulldown support.
Variable Power Management option. Optional local or remote keylock.
Custom warm-up screen image option. Factory defaults reset.
Wireless remote control. 16x digital zoom. Auto input search.
Green chalkboard projection mode. 3 Year Projector Warranty! Outstanding Features
1. High brightness and contrast, with up to 3000 hours est. lamp life.
2. Two computer inputs plus one computer monitor output.
3. Project straight up or down: projector supports pitch through 360°.
4. UXGA & WXGA compatible. Interlace to Progressive conversion.
5. Turn ON and Show! (Countdown can be optionally skipped.)
6. Turn OFF and Go! (A/C cord can be removed immediately.)
7. Wired LAN (RJ45) for network monitoring and control. Included Accessories
Quick Start Guide.
Owner's Manual on CD-ROM.
AC Power Cord.
VGA-type Computer Input Cable (Dsub15 ~ Dsub15).
Wireless Remote Control & Batteries (AAA x 2).
Network Software on CD-ROM.
Soft Carry Bag. Optional Accessories
Replacement Lamp.
Component Video Input Cable (Dsub15~3-RCA).
Ceiling Mount.
Ceiling Post and Plate.
Eiki International, Inc.
4500 lumen, XGA, 3LCD projector. This is the brightest projector for its weight and features LAN monitoring and control. It uses durable, inorganic LCD panels which allow an impressive 1000:1 contra...
4500 lumen, XGA, 3LCD projector. This is the brightest projector for its weight and features LAN monitoring and control. It uses durable, inorganic LCD panels which allow an impressive 1000:1 contrast ratio. The addition of an RJ45 network port for projector monitoring and control enables remote troubleshooting and automated service alerts. A new Eco Standby mode uses only 0.6 Watts of energy when idle.
- KEY FEATURES:
- 4500 ANSI Lumens, 85% uniformity, and 1000:1 contrast ratio.
- Weighs less than 8 lbs! Compact, low-profile design!
- 3 panel LCD imaging delivers a rich, color-saturated picture.
- XGA resolution. UXGA and WUXGA ~ VGA and MAC compatible.
- Quiet operation: fan noise as low as 30 dBA in Eco mode.
- Smart data compression / expansion, and video scaling.
- Convenient mid-range 1.6:1, manual zoom and focus lens.
- Two Dsub15 computer inputs, plus one Dsub15 computer monitor output.
- Geometric Keystone Correction. Closed caption decoding (NTSC).
- Preset image offset. Auto Vertical digital keystone correction.
- Accepts Composite, S, and Component Video in all major standards.
- Displays both 4:3 and 16:9 formats. Supports most HDTV resolutions.
- Converts Interlace to Progressive scan. 3-2 (and 2-2) Pulldown support.
- Variable Power Management option. Optional local or remote keylock.
- Custom warm-up screen image option. Factory defaults reset.
- Wireless remote control. 16x digital zoom. Auto input search.
- Green chalkboard projection mode. 3 Year Projector Warranty!
Outstanding Features
- 1. High brightness and contrast, with up to 3000 hours est. lamp life.
- 2. Two computer inputs plus one computer monitor output.
- 3. Project straight up or down: projector supports pitch through 360°.
- 4. UXGA & WXGA compatible. Interlace to Progressive conversion.
- 5. Turn ON and Show! (Countdown can be optionally skipped.)
- 6. Turn OFF and Go! (A/C cord can be removed immediately.)
- 7. Wired LAN (RJ45) for network monitoring and control.
Included Accessories
- Quick Start Guide.
- Owner's Manual on CD-ROM.
- AC Power Cord.
- VGA-type Computer Input Cable (Dsub15 ~ Dsub15).
- Wireless Remote Control & Batteries (AAA x 2).
- Network Software on CD-ROM.
- Soft Carry Bag.
Optional Accessories
- Replacement Lamp.
- Component Video Input Cable (Dsub15~3-RCA).
- Ceiling Mount.
- Ceiling Post and Plate.