Eiki International, Inc.
3,000 ANSI Lumens bright, with 85% uniformity and a 500:1 contrast ratio.
Weighs only 6.2 lb. Compact and lightweight design.
3 panel LCD imaging for rich, color saturated picture.
Native XGA resolution. Compatible with input up-to UXGA and WUXGA.
Convenient mid-range (1.6:1) manual zoom and focus lens.
Fixed image offset. Automatic vertical digital keystone correction.
Accepts Composite, Component, and S-Video in all major standards.
Displays both 4:3 and 16:9 aspect ratios. Supports most HDTV resolutions.
Built-in 7 Watt sound system. Closed Caption decoding (NTSC).
Wired network monitoring and control. Digital zoom: 50% ~ 400%.
VGA and DVI-I computer inputs, and VGA computer monitor output.
Variable Power Management option. Optional local or remote keylock.
Wireless remote control with mouse control and laser pointer.
Quiet operation: fan noise as low as 29 dBA.
3 year projector warranty!
Outstanding Features
1. Inexpensive projector with zoom lens and network control.
2. Fast, wide-range zoom. Screen-filling brightness.
3. Quiet Operation. Long lamp life. Power saving features.
4. Auto Setup: Keystone correction, input serach, PC adjust.
5. 7 Watt sound system. Closed Caption decoding.
6. UXGA & WUXGA compatible. Interlace to progressive conversion.
7. Smart data compression and expansion, and video scaling.
8. Turn ON and show! ("Instant" on). Turn OFF and Go! (No cooldown).
Visual Sound, Inc.
Done
Description
Eiki International, Inc.
3,000 ANSI Lumens bright, with 85% uniformity and a 500:1 contrast ratio.
Weighs only 6.2 lb. Compact and lightweight design.
3 panel LCD imaging for rich, color saturated picture.
Native XGA resolution. Compatible with input up-to UXGA and WUXGA.
Convenient mid-range (1.6:1) manual zoom and focus lens.
Fixed image offset. Automatic vertical digital keystone correction.
Accepts Composite, Component, and S-Video in all major standards.
Displays both 4:3 and 16:9 aspect ratios. Supports most HDTV resolutions.
Built-in 7 Watt sound system. Closed Caption decoding (NTSC).
Wired network monitoring and control. Digital zoom: 50% ~ 400%.
VGA and DVI-I computer inputs, and VGA computer monitor output.
Variable Power Management option. Optional local or remote keylock.
Wireless remote control with mouse control and laser pointer.
Quiet operation: fan noise as low as 29 dBA.
3 year projector warranty!
Outstanding Features
1. Inexpensive projector with zoom lens and network control.
2. Fast, wide-range zoom. Screen-filling brightness.
3. Quiet Operation. Long lamp life. Power saving features.
4. Auto Setup: Keystone correction, input serach, PC adjust.
5. 7 Watt sound system. Closed Caption decoding.
6. UXGA & WUXGA compatible. Interlace to progressive conversion.
7. Smart data compression and expansion, and video scaling.
8. Turn ON and show! ("Instant" on). Turn OFF and Go! (No cooldown).
Eiki International, Inc.
3,000 ANSI Lumens bright, with 85% uniformity and a 500:1 contrast ratio.
Weighs only 6.2 lb. Compact and lightweight design.
3 panel LCD imaging for rich, color saturated picture.
Native XGA resolution. Compatible with input up-to UXGA and WUXGA.
Convenient mid-range (1.6:1) manual zoom and focus lens.
Fixed image offset. Automatic vertical digital keystone correction.
Accepts Composite, Component, and S-Video in all major standards.
Displays both 4:3 and 16:9 aspect ratios. Supports most HDTV resolutions.
Built-in 7 Watt sound system. Closed Caption decoding (NTSC).
Wired network monitoring and control. Digital zoom: 50% ~ 400%.
VGA and DVI-I computer inputs, and VGA computer monitor output.
Variable Power Management option. Optional local or remote keylock.
Wireless remote control with mouse control and laser pointer.
Quiet operation: fan noise as low as 29 dBA.
3 year projector warranty!
Outstanding Features
1. Inexpensive projector with zoom lens and network control.
2. Fast, wide-range zoom. Screen-filling brightness.
3. Quiet Operation. Long lamp life. Power saving features.
4. Auto Setup: Keystone correction, input serach, PC adjust.
5. 7 Watt sound system. Closed Caption decoding.
6. UXGA & WUXGA compatible. Interlace to progressive conversion.
7. Smart data compression and expansion, and video scaling.
8. Turn ON and show! ("Instant" on). Turn OFF and Go! (No cooldown).
Eiki International, Inc.
3,000 ANSI Lumens bright, with 85% uniformity and a 500:1 contrast ratio.
Weighs only 6.2 lb. Compact and lightweight design.
3 panel LCD imaging for rich, color saturated picture.
Native XGA resolution. Compatible with input up-to UXGA and WUXGA.
Convenient mid-range (1.6:1) manual zoom and focus lens.
Fixed image offset. Automatic vertical digital keystone correction.
Accepts Composite, Component, and S-Video in all major standards.
Displays both 4:3 and 16:9 aspect ratios. Supports most HDTV resolutions.