Eiki International, Inc.
7000 ANSI Lumen, XGA, LCD, interchangeable lens projector. Our brightest true portable, and also easily mounted, providing versatility for various presentation needs. A 3LCD + one imaging engine produces the highest color sophistication of any LCD.
An ideal projector for a board room or conference room use, the LC-X85 can be permanently mounted or remain portable to fill various presentation needs. Its 3LCD + one imaging engine produces richer yellows, greens, oranges and reds, with more contrast and saturation than 3LCD technology. It has a wide array of input options, a low-maintenance air filter and wireless remote control. The X85 is a great choice for large venue presentation, with the added benefits of easy portability and maintenance.
Key Features
7000 ANSI Lumens bright, at 90%+ uniformity, and a 2200:1 contrast ratio.
A true portable / installation projector, engineered for extended use.
New 3LCD+ imaging system delivers more sophisticated color.
XGA resolution. Smart data compression / expansion, and video scaling.
Equipped with professonal input configurations, including 5BNC and DVI.
Accepts analog and digital computer input, analog and digital w/HDCP video.
Compatible with Computer sources up to WUXGA, video sources up to 1080p.
Power zoom and focus. V & H power lens shift. V & H keystone correction.
Optional Wideangle and Telephoto lenses. Quick Lens Change System.
Quiet operation: fan noise as low as 31.8 dBA. Roll air filter.
Wireless/wired remote with mouse. Up to 49x digital zoom.
Converts Interlace to Progressive scan. 2-3 pulldown support.
Variable Power Management Option. Optional Local or Remote Keylock.
Custom Warmup Screen Image Option. Built-in Color Auto Picture Control.
3 Year Projector Warranty!
Breakthrough Features
1. New 3LCD+ imaging system for high brightness and color purity.
2. Our brightest portable: 7000 ANSI Lumens at 2200:1 contrast.
3. Inorganic imaging engine is optimized for extended use.
4. Self-advancing cartridge air filter reduces maintenance.
5. Horizontal lens shift and vertical projector orientation.
6. Compatibility up to WUXGA analog, 1080p(psf/24/25/30)d
igital.
7. NEW Mechanical Shutter for true "black screen."
8. NEW assignable audio inputs for "audio-follows-video
" switching.
Included Accessories:
Owner's Manual on CD-ROM.
QuickStart Manual.
AC Power Cord.
VGA-type Computer Input Cable (Dsub15~Dsub15).
Wireless/wired Remote with Mouse Control & 2 x AAA batteries.
USB Cable for Computer Mouse control. Remote Control Cable,
Lens Mount Attachment, Lens Light Block, Lens Spacer
Optional Accessories:
Replacement Lamp.
Soft Carry Bag with Wheels and Telescoping Handle.
ATA-Style Shipping Case with Wheels and Telescoping Handle.
A Range of Wideangle and Telephoto Lenses.
Ceiling Mount.
Ceiling Post and Plate.
100' (30 M) Wired Remote Cable.
PjNET Network Interface. Replacement Air Filter Cartridge
Eiki International, Inc.
7000 ANSI Lumen, XGA, LCD, interchangeable lens projector. Our brightest true portable, and also easily mounted, providing versatility for various presentation needs. A 3LCD + one imaging engine produces the highest color sophistication of any LCD.
An ideal projector for a board room or conference room use, the LC-X85 can be permanently mounted or remain portable to fill various presentation needs. Its 3LCD + one imaging engine produces richer yellows, greens, oranges and reds, with more contrast and saturation than 3LCD technology. It has a wide array of input options, a low-maintenance air filter and wireless remote control. The X85 is a great choice for large venue presentation, with the added benefits of easy portability and maintenance.
- Key Features
- 7000 ANSI Lumens bright, at 90%+ uniformity, and a 2200:1 contrast ratio.
- A true portable / installation projector, engineered for extended use.
- New 3LCD+ imaging system delivers more sophisticated color.
- XGA resolution. Smart data compression / expansion, and video scaling.
- Equipped with professonal input configurations, including 5BNC and DVI.
- Accepts analog and digital computer input, analog and digital w/HDCP video.
- Compatible with Computer sources up to WUXGA, video sources up to 1080p.
- Power zoom and focus. V & H power lens shift. V & H keystone correction.
- Optional Wideangle and Telephoto lenses. Quick Lens Change System.
- Quiet operation: fan noise as low as 31.8 dBA. Roll air filter.
- Wireless/wired remote with mouse. Up to 49x digital zoom.
- Converts Interlace to Progressive scan. 2-3 pulldown support.
- Variable Power Management Option. Optional Local or Remote Keylock.
- Custom Warmup Screen Image Option. Built-in Color Auto Picture Control.
- 3 Year Projector Warranty!
- Breakthrough Features
- 1. New 3LCD+ imaging system for high brightness and color purity.
- 2. Our brightest portable: 7000 ANSI Lumens at 2200:1 contrast.
- 3. Inorganic imaging engine is optimized for extended use.
- 4. Self-advancing cartridge air filter reduces maintenance.
- 5. Horizontal lens shift and vertical projector orientation.
- 6. Compatibility up to WUXGA analog, 1080p(psf/24/25/30)digital.
- 7. NEW Mechanical Shutter for true "black screen."
- 8. NEW assignable audio inputs for "audio-follows-video" switching.
- Included Accessories:
- Owner's Manual on CD-ROM.
- QuickStart Manual.
- AC Power Cord.
- VGA-type Computer Input Cable (Dsub15~Dsub15).
- Wireless/wired Remote with Mouse Control & 2 x AAA batteries.
- USB Cable for Computer Mouse control. Remote Control Cable,
- Lens Mount Attachment, Lens Light Block, Lens Spacer
- Optional Accessories:
- Replacement Lamp.
- Soft Carry Bag with Wheels and Telescoping Handle.
- ATA-Style Shipping Case with Wheels and Telescoping Handle.
- A Range of Wideangle and Telephoto Lenses.
- Ceiling Mount.
- Ceiling Post and Plate.
- 100' (30 M) Wired Remote Cable.
- PjNET Network Interface. Replacement Air Filter Cartridge