Eiki International, Inc.
5,000 ANSI Lumens LCD Projector, 2000:1 Contrast; Mechanical Shutter / Auto Rolling Filter
5,000 ANSI lumens bright with 90% uniformity and a 2000:1 contrast ratio.
Native WUXGA resolution. Compatible with inputs up-to UXGA and WUXGA.
Supports analog and digital video input in all color standards up-to 1080p.
Durable inorganic 3-panel LCD imaging engine with a high contrast ratio.
10-bit color processing, for superior color reproduction.
Power zoom and focus lens. Optional wide-angle and telephoto lenses.
Vertical and horizontal power lens shift and digital keystone correction.
HDMI® input supports digital data, plus digital video with HDCP.
Built-in 10 Watt amplifier and speaker system. Closed Caption decoding.
Built-in wired LAN connection for projector monitoring and control.
Self-advancing cartridge air filter reduces maintenance: up-to 13,000 hour life.
Mechanical shutter for true black screen in "No Show" mode.
Physically centered lens with push-button lens change.
Picture-in-Picture & Picture-by-Picture. Wireless/wired remote with mouse.
3 year projector warranty.
Eiki International, Inc.
5,000 ANSI Lumens LCD Projector, 2000:1 Contrast; Mechanical Shutter / Auto Rolling Filter
- 5,000 ANSI lumens bright with 90% uniformity and a 2000:1 contrast ratio.
- Native WUXGA resolution. Compatible with inputs up-to UXGA and WUXGA.
- Supports analog and digital video input in all color standards up-to 1080p.
- Durable inorganic 3-panel LCD imaging engine with a high contrast ratio.
- 10-bit color processing, for superior color reproduction.
- Power zoom and focus lens. Optional wide-angle and telephoto lenses.
- Vertical and horizontal power lens shift and digital keystone correction.
- HDMI® input supports digital data, plus digital video with HDCP.
- Built-in 10 Watt amplifier and speaker system. Closed Caption decoding.
- Built-in wired LAN connection for projector monitoring and control.
- Self-advancing cartridge air filter reduces maintenance: up-to 13,000 hour life.
- Mechanical shutter for true black screen in "No Show" mode.
- Physically centered lens with push-button lens change.
- Picture-in-Picture & Picture-by-Picture. Wireless/wired remote with mouse.
- 3 year projector warranty.