Eiki International, Inc.
5,000 ANSI Lumens bright, with 90% uniformity and a 3000:1 contrast ratio.
3 panel LCD imaging for rich, color saturated computer and video projection.
Native 1280x800 resolution. Compatible with input up-to 1080p and WUXGA.
Lamp changer & cartridge air filter for mission critical/hard-to-rea
ch installs.
Includes most professional input configurations, including 5BNC and HDMI.
Accepts analog & digital computer and analog & digital video (HDCP) input.
Power zoom and focus. V & H power lens shift & digital keystone correction.
Optional wide-angle and telephoto lenses. Instant lens change system.
Converts interlace to progressive scan.
Variable Power Management option. Optional local or remote keylock.
Wireless remote control mouse and laser pointer. -50 ~ +700% digital zoom.
Custom warm-up screen option. Built-in Color Auto Picture Control.
3 year1 projector warranty!
Outstanding Features
1. Lamp changer system automatically changes to a fresh lamp.
2. Low maintenance: up-to 6,000 hour self-advancing cartridge air filter.
3. Top-accessed lamphouse makes lamp change easy.
4. 3W stereo amplifier and two 2.0 x 3.5" speakers.
5. Mechanical Shutter for true black screen.
6. Picture-in-Picture, Picture-by-Picture and Edge Blending.
7. Power Lens shift Up 50%, Left or Right 15%.
8. Push-button lens replacement (no dismantling required).
Visual Sound, Inc.
Done
Description
Eiki International, Inc.
5,000 ANSI Lumens bright, with 90% uniformity and a 3000:1 contrast ratio.
3 panel LCD imaging for rich, color saturated computer and video projection.
Native 1280x800 resolution. Compatible with input up-to 1080p and WUXGA.
Lamp changer & cartridge air filter for mission critical/hard-to-rea
ch installs.
Includes most professional input configurations, including 5BNC and HDMI.
Accepts analog & digital computer and analog & digital video (HDCP) input.
Power zoom and focus. V & H power lens shift & digital keystone correction.
Optional wide-angle and telephoto lenses. Instant lens change system.
Converts interlace to progressive scan.
Variable Power Management option. Optional local or remote keylock.
Wireless remote control mouse and laser pointer. -50 ~ +700% digital zoom.
Custom warm-up screen option. Built-in Color Auto Picture Control.
3 year1 projector warranty!
Outstanding Features
1. Lamp changer system automatically changes to a fresh lamp.
2. Low maintenance: up-to 6,000 hour self-advancing cartridge air filter.
3. Top-accessed lamphouse makes lamp change easy.
4. 3W stereo amplifier and two 2.0 x 3.5" speakers.
5. Mechanical Shutter for true black screen.
6. Picture-in-Picture, Picture-by-Picture and Edge Blending.
7. Power Lens shift Up 50%, Left or Right 15%.
8. Push-button lens replacement (no dismantling required).
Eiki International, Inc.
5,000 ANSI Lumens bright, with 90% uniformity and a 3000:1 contrast ratio.
3 panel LCD imaging for rich, color saturated computer and video projection.
Native 1280x800 resolution. Compatible with input up-to 1080p and WUXGA.
Lamp changer & cartridge air filter for mission critical/hard-to-rea
ch installs.
Includes most professional input configurations, including 5BNC and HDMI.
Accepts analog & digital computer and analog & digital video (HDCP) input.
Power zoom and focus. V & H power lens shift & digital keystone correction.
Optional wide-angle and telephoto lenses. Instant lens change system.
Converts interlace to progressive scan.
Variable Power Management option. Optional local or remote keylock.
Wireless remote control mouse and laser pointer. -50 ~ +700% digital zoom.
Custom warm-up screen option. Built-in Color Auto Picture Control.
3 year1 projector warranty!
Outstanding Features
1. Lamp changer system automatically changes to a fresh lamp.
2. Low maintenance: up-to 6,000 hour self-advancing cartridge air filter.
3. Top-accessed lamphouse makes lamp change easy.
4. 3W stereo amplifier and two 2.0 x 3.5" speakers.
5. Mechanical Shutter for true black screen.
6. Picture-in-Picture, Picture-by-Picture and Edge Blending.
7. Power Lens shift Up 50%, Left or Right 15%.
8. Push-button lens replacement (no dismantling required).
Eiki International, Inc.
5,000 ANSI Lumens bright, with 90% uniformity and a 3000:1 contrast ratio.
3 panel LCD imaging for rich, color saturated computer and video projection.
Native 1280x800 resolution. Compatible with input up-to 1080p and WUXGA.
Lamp changer & cartridge air filter for mission critical/hard-to-reach installs.
Includes most professional input configurations, including 5BNC and HDMI.
Accepts analog & digital computer and analog & digital video (HDCP) input.
Power zoom and focus. V & H power lens shift & digital keystone correction.
Optional wide-angle and telephoto lenses. Instant lens change system.
Converts interlace to progressive scan.
Variable Power Management option. Optional local or remote keylock.
Wireless remote control mouse and laser pointer. -50 ~ +700% digital zoom.
Custom warm-up screen option. Built-in Color Auto Picture Control.
3 year1 projector warranty!
Outstanding Features
1. Lamp changer system automatically changes to a fresh lamp.
2. Low maintenance: up-to 6,000 hour self-advancing cartridge air filter.
3. Top-accessed lamphouse makes lamp change easy.
4. 3W stereo amplifier and two 2.0 x 3.5" speakers.
5. Mechanical Shutter for true black screen.
6. Picture-in-Picture, Picture-by-Picture and Edge Blending.
7. Power Lens shift Up 50%, Left or Right 15%.
8. Push-button lens replacement (no dismantling required).