Visual Sound, Inc. 5000 ANSI Lumen, WXGA LCD Projector, Power zoom & focus lens LC-WGC500A

Description
Eiki International, Inc. 5,000 ANSI Lumens bright, with 90% uniformity and a 3000:1 contrast ratio. 3 panel LCD imaging for rich, color saturated computer and video projection. Native 1280x800 resolution. Compatible with input up-to 1080p and WUXGA. Lamp changer & cartridge air filter for mission critical/hard-to-rea ch installs. Includes most professional input configurations, including 5BNC and HDMI. Accepts analog & digital computer and analog & digital video (HDCP) input. Power zoom and focus. V & H power lens shift & digital keystone correction. Optional wide-angle and telephoto lenses. Instant lens change system. Converts interlace to progressive scan. Variable Power Management option. Optional local or remote keylock. Wireless remote control mouse and laser pointer. -50 ~ +700% digital zoom. Custom warm-up screen option. Built-in Color Auto Picture Control. 3 year1 projector warranty! Outstanding Features 1. Lamp changer system automatically changes to a fresh lamp. 2. Low maintenance: up-to 6,000 hour self-advancing cartridge air filter. 3. Top-accessed lamphouse makes lamp change easy. 4. 3W stereo amplifier and two 2.0 x 3.5" speakers. 5. Mechanical Shutter for true black screen. 6. Picture-in-Picture, Picture-by-Picture and Edge Blending. 7. Power Lens shift Up 50%, Left or Right 15%. 8. Push-button lens replacement (no dismantling required).
Description
Eiki International, Inc. 5,000 ANSI Lumens bright, with 90% uniformity and a 3000:1 contrast ratio. 3 panel LCD imaging for rich, color saturated computer and video projection. Native 1280x800 resolution. Compatible with input up-to 1080p and WUXGA. Lamp changer & cartridge air filter for mission critical/hard-to-rea ch installs. Includes most professional input configurations, including 5BNC and HDMI. Accepts analog & digital computer and analog & digital video (HDCP) input. Power zoom and focus. V & H power lens shift & digital keystone correction. Optional wide-angle and telephoto lenses. Instant lens change system. Converts interlace to progressive scan. Variable Power Management option. Optional local or remote keylock. Wireless remote control mouse and laser pointer. -50 ~ +700% digital zoom. Custom warm-up screen option. Built-in Color Auto Picture Control. 3 year1 projector warranty! Outstanding Features 1. Lamp changer system automatically changes to a fresh lamp. 2. Low maintenance: up-to 6,000 hour self-advancing cartridge air filter. 3. Top-accessed lamphouse makes lamp change easy. 4. 3W stereo amplifier and two 2.0 x 3.5" speakers. 5. Mechanical Shutter for true black screen. 6. Picture-in-Picture, Picture-by-Picture and Edge Blending. 7. Power Lens shift Up 50%, Left or Right 15%. 8. Push-button lens replacement (no dismantling required).

Suppliers

Company
Product
Description
Supplier Links
5000 ANSI Lumen, WXGA LCD Projector, Power zoom & focus lens - LC-WGC500A - Visual Sound, Inc.
Broomall, PA, USA
5000 ANSI Lumen, WXGA LCD Projector, Power zoom & focus lens
LC-WGC500A
5000 ANSI Lumen, WXGA LCD Projector, Power zoom & focus lens LC-WGC500A
Eiki International, Inc. 5,000 ANSI Lumens bright, with 90% uniformity and a 3000:1 contrast ratio. 3 panel LCD imaging for rich, color saturated computer and video projection. Native 1280x800 resolution. Compatible with input up-to 1080p and WUXGA. Lamp changer & cartridge air filter for mission critical/hard-to-rea ch installs. Includes most professional input configurations, including 5BNC and HDMI. Accepts analog & digital computer and analog & digital video (HDCP) input. Power zoom and focus. V & H power lens shift & digital keystone correction. Optional wide-angle and telephoto lenses. Instant lens change system. Converts interlace to progressive scan. Variable Power Management option. Optional local or remote keylock. Wireless remote control mouse and laser pointer. -50 ~ +700% digital zoom. Custom warm-up screen option. Built-in Color Auto Picture Control. 3 year1 projector warranty! Outstanding Features 1. Lamp changer system automatically changes to a fresh lamp. 2. Low maintenance: up-to 6,000 hour self-advancing cartridge air filter. 3. Top-accessed lamphouse makes lamp change easy. 4. 3W stereo amplifier and two 2.0 x 3.5" speakers. 5. Mechanical Shutter for true black screen. 6. Picture-in-Picture, Picture-by-Picture and Edge Blending. 7. Power Lens shift Up 50%, Left or Right 15%. 8. Push-button lens replacement (no dismantling required).

Eiki International, Inc.

  • 5,000 ANSI Lumens bright, with 90% uniformity and a 3000:1 contrast ratio.
  • 3 panel LCD imaging for rich, color saturated computer and video projection.
  • Native 1280x800 resolution. Compatible with input up-to 1080p and WUXGA.
  • Lamp changer & cartridge air filter for mission critical/hard-to-reach installs.
  • Includes most professional input configurations, including 5BNC and HDMI.
  • Accepts analog & digital computer and analog & digital video (HDCP) input.
  • Power zoom and focus. V & H power lens shift & digital keystone correction.
  • Optional wide-angle and telephoto lenses. Instant lens change system.
  • Converts interlace to progressive scan.
  • Variable Power Management option. Optional local or remote keylock.
  • Wireless remote control mouse and laser pointer. -50 ~ +700% digital zoom.
  • Custom warm-up screen option. Built-in Color Auto Picture Control.
  • 3 year1 projector warranty!
  • Outstanding Features
  • 1. Lamp changer system automatically changes to a fresh lamp.
  • 2. Low maintenance: up-to 6,000 hour self-advancing cartridge air filter.
  • 3. Top-accessed lamphouse makes lamp change easy.
  • 4. 3W stereo amplifier and two 2.0 x 3.5" speakers.
  • 5. Mechanical Shutter for true black screen.
  • 6. Picture-in-Picture, Picture-by-Picture and Edge Blending.
  • 7. Power Lens shift Up 50%, Left or Right 15%.
  • 8. Push-button lens replacement (no dismantling required).
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Projectors
Product Number LC-WGC500A
Product Name 5000 ANSI Lumen, WXGA LCD Projector, Power zoom & focus lens
Unlock Full Specs
to access all available technical data

Similar Products