Eiki International, Inc.
3000 ANSI Lumens WXGA Manual Zoom & Focus Projector
OUTSTANDING FEATURES:
1. Inexpensive projector with zoom lens and network monitoring and control.
2. Fast, wide-range zoom. Screen filling brightness. 10 Watts of sound.
3. Quiet operation. Long-life lamp. Power saving features. CC decoding.
4. Auto Setup: Keystone correction, Input search, PC adjust.
5. UXGA & WXGA compatible. Interlace to Progressive conversion.
6. Includes Picture-in-Picture and Picture-by-Picture functions.
7. Turn ON and Show! ("instant" ON) Turn OFF and Go! (no cooldown).
-
KEY FEATURES:
3000 ANSI Lumens, 85% uniformity, and 2000:1 contrast ratio.
Native WXGA resolution. Compatible with inputs up-to UXGA & WUXGA.
Supports analog and digital video input in all color standards up-to 1080p.
3 panel LCD imaging delivers a rich, color saturated picture.
Quiet operation: fan noise as low as 29 dBA.
Smart data compression / expansion, and video scaling.
Convenient mid-range (1.6:1) manual zoom and focus lens.
Preset image offset. Vertical digital keystone correction.
Accepts Composite, Component and S-Video in all major standards.
Displays both 4:3 and 16:9 formats. Supports most HDTV resolutions.
Converts Interlace to Progressive scan. 3-2 / 2-2 Pulldown support.
Built-in 10 Watt sound system. Closed caption decoding (NTSC).
Wired Network Monitoring and Control. Digital Zoom: 50%~400%.
Variable Power Management option. Optional local or remote keylock.
Custom warm-up screen option. Colorboard modes.
Wireless remote control.
3 Year Projector Warranty!
Eiki International, Inc.
3000 ANSI Lumens WXGA Manual Zoom & Focus Projector
- OUTSTANDING FEATURES:
- 1. Inexpensive projector with zoom lens and network monitoring and control.
- 2. Fast, wide-range zoom. Screen filling brightness. 10 Watts of sound.
- 3. Quiet operation. Long-life lamp. Power saving features. CC decoding.
- 4. Auto Setup: Keystone correction, Input search, PC adjust.
- 5. UXGA & WXGA compatible. Interlace to Progressive conversion.
- 6. Includes Picture-in-Picture and Picture-by-Picture functions.
- 7. Turn ON and Show! ("instant" ON) Turn OFF and Go! (no cooldown).
- -
- KEY FEATURES:
- 3000 ANSI Lumens, 85% uniformity, and 2000:1 contrast ratio.
- Native WXGA resolution. Compatible with inputs up-to UXGA & WUXGA.
- Supports analog and digital video input in all color standards up-to 1080p.
- 3 panel LCD imaging delivers a rich, color saturated picture.
- Quiet operation: fan noise as low as 29 dBA.
- Smart data compression / expansion, and video scaling.
- Convenient mid-range (1.6:1) manual zoom and focus lens.
- Preset image offset. Vertical digital keystone correction.
- Accepts Composite, Component and S-Video in all major standards.
- Displays both 4:3 and 16:9 formats. Supports most HDTV resolutions.
- Converts Interlace to Progressive scan. 3-2 / 2-2 Pulldown support.
- Built-in 10 Watt sound system. Closed caption decoding (NTSC).
- Wired Network Monitoring and Control. Digital Zoom: 50%~400%.
- Variable Power Management option. Optional local or remote keylock.
- Custom warm-up screen option. Colorboard modes.
- Wireless remote control.
- 3 Year Projector Warranty!