Eiki International, Inc.
Powerhouse LCD Projectors display up to 400" diagonal images. MAC Compatible 3 Panel LCD display offers full, rich color. Interchangeable lenses to fit a variety of applications. Wide range of video inputs with optional wireless remote and network control
Here's true widescreen data and video projection, with high brightness and contrast, and all the color only 3 panel LCD imaging can provide.
KEY FEATURES:
6000 ANSI Lumens bright, at 90%+ uniformity, with a 2000:1 contrast ratio.
Real high-definition resolution - 1366x800 pixels (WXGA) - covers XGA and 720p..
Compatible with Normal and Widescreen input resolutions up to UXGA and 1080p.
Supports both analog and digital computer and video input in all color standards.
Four module bays, and optional input modules, for ideal input reconfiguration.
A wide range of optional lenses is available. Projects images up to 400" diagonal.
Includes both vertical and horizontal lens shift, for optimal projector positioning.
10 bit color processing for superior color reproduction.
Mechanical shutter for true black screen "no show".
Durable inorganic LCD panels permit extended use.
Auto-advancing 10-exposure cartridge air filter reduces maintenance.
Top-accessed filter cartridge and lamphouse permit easy maintenance.
Wireless\wired remote control. Full RS-232 compatibility. Optional network control.
3 Year Projector Warranty!
OUTSTANDING FEATURES
1. Native WXGA resolution with 6000 ANSI Lumens brightness.
2. LCD panels deliver a remarkable 2000:1 contrast ratio.
3. Inorganic imaging engine is optimized for extended use.
4. Automated filter cartridge system reduces maintenance.
5. Horizontal lens shift and vertical projector orientation.
6. Compatibility up to analog UXGA, digital 1080p (psf/24/25/30.
INCLUDED ACCESSORIES
Owner's Manual on CD-ROM.
Quick Start Guide.
AC Power Cord 10' (3.m).
VGA-type Input Cable HD15~HD15.
Wireless/wired Remote Control & 2 x AA batteries and 1.5M wired remote cable.
Color Management Software on CD-ROM.
Lens Light Block Sheet x 3.
Lens Adapter x 2. Lens Spacer x 1.
Lens Mounting Clamp x 1.
OPTIONAL ACCESSORIES
Telephoto, Midrange and Wideangle Lenses.
Replacement Lamps.
Additional DVI-D/HD15, and 5 BNC/Video Input Modules.
DVI, HD15, 5BNC, and SD/HD-SDI Input Modules.
Network Control Module.
Hard Shipping Case with wheels and telescoping handle.
Ceiling Mount and Post & Plate.
Eiki International, Inc.
Powerhouse LCD Projectors display up to 400" diagonal images. MAC Compatible 3 Panel LCD display offers full, rich color. Interchangeable lenses to fit a variety of applications. Wide range of video inputs with optional wireless remote and network control
Here's true widescreen data and video projection, with high brightness and contrast, and all the color only 3 panel LCD imaging can provide.
- KEY FEATURES:
- 6000 ANSI Lumens bright, at 90%+ uniformity, with a 2000:1 contrast ratio.
- Real high-definition resolution - 1366x800 pixels (WXGA) - covers XGA and 720p..
- Compatible with Normal and Widescreen input resolutions up to UXGA and 1080p.
- Supports both analog and digital computer and video input in all color standards.
- Four module bays, and optional input modules, for ideal input reconfiguration.
- A wide range of optional lenses is available. Projects images up to 400" diagonal.
- Includes both vertical and horizontal lens shift, for optimal projector positioning.
- 10 bit color processing for superior color reproduction.
- Mechanical shutter for true black screen "no show".
- Durable inorganic LCD panels permit extended use.
- Auto-advancing 10-exposure cartridge air filter reduces maintenance.
- Top-accessed filter cartridge and lamphouse permit easy maintenance.
- Wireless\wired remote control. Full RS-232 compatibility. Optional network control.
- 3 Year Projector Warranty!
- OUTSTANDING FEATURES
- 1. Native WXGA resolution with 6000 ANSI Lumens brightness.
- 2. LCD panels deliver a remarkable 2000:1 contrast ratio.
- 3. Inorganic imaging engine is optimized for extended use.
- 4. Automated filter cartridge system reduces maintenance.
- 5. Horizontal lens shift and vertical projector orientation.
- 6. Compatibility up to analog UXGA, digital 1080p (psf/24/25/30.
- INCLUDED ACCESSORIES
- Owner's Manual on CD-ROM.
- Quick Start Guide.
- AC Power Cord 10' (3.m).
- VGA-type Input Cable HD15~HD15.
- Wireless/wired Remote Control & 2 x AA batteries and 1.5M wired remote cable.
- Color Management Software on CD-ROM.
- Lens Light Block Sheet x 3.
- Lens Adapter x 2. Lens Spacer x 1.
- Lens Mounting Clamp x 1.
- OPTIONAL ACCESSORIES
- Telephoto, Midrange and Wideangle Lenses.
- Replacement Lamps.
- Additional DVI-D/HD15, and 5 BNC/Video Input Modules.
- DVI, HD15, 5BNC, and SD/HD-SDI Input Modules.
- Network Control Module.
- Hard Shipping Case with wheels and telescoping handle.
- Ceiling Mount and Post & Plate.