Eiki International, Inc.
HDTV, 7,000 ANSI Lumens, 3 LCD Projector, no lens
This 7,000 ANSI Lumens / 1080p / 3LCD+One Boardroom Series Projector offers Vivid Colors with 3LCD+One Imaging Inorganic panels optimized for extended use and Self-Advancing cartridge air filter reduces maintenance.
7,000 ANSI lumens bright with 90% uniformity and a 2700:1 contrast ratio.
Native 1080p resolution. Compatible with inputs up-to UXGA and WUXGA.
Supports analog and digital video input in all color standards up-to 1080p.
3LCD+One imaging system delivers more sophisticated color.
10-bit color processing, for superior color reproduction.
A wide range of optional lenses is available. Projects images up-to 600" diagonal.
Vertical and horizontal power lens shift. Built-in RJ45 for Network monitor & control.
Horiz. & Vert. Digital Keystone Correction. Corner Keystone Correction.
Edge Blending & Color Matching. Picture in Picture & Picture by Picture.
Accepts composite, component, and S-Video in all major standards.
Optional network module for projector monitoring and control.
Self-advancing cartridge air filter provides up-to 10,000 hours use.
Wireless/wired remote with mouse control. 27.5% - 490% digital zoom.
Variable power management option. Optional local or remote keylock.
Compatible with Crestron RoomView & AMX Device Discovery Technology.
Custom warm-up screen option. Built-in color auto picture control.
3 year projector warranty.
Eiki International, Inc.
HDTV, 7,000 ANSI Lumens, 3 LCD Projector, no lens
This 7,000 ANSI Lumens / 1080p / 3LCD+One Boardroom Series Projector offers Vivid Colors with 3LCD+One Imaging Inorganic panels optimized for extended use and Self-Advancing cartridge air filter reduces maintenance.
- 7,000 ANSI lumens bright with 90% uniformity and a 2700:1 contrast ratio.
- Native 1080p resolution. Compatible with inputs up-to UXGA and WUXGA.
- Supports analog and digital video input in all color standards up-to 1080p.
- 3LCD+One imaging system delivers more sophisticated color.
- 10-bit color processing, for superior color reproduction.
- A wide range of optional lenses is available. Projects images up-to 600" diagonal.
- Vertical and horizontal power lens shift. Built-in RJ45 for Network monitor & control.
- Horiz. & Vert. Digital Keystone Correction. Corner Keystone Correction.
- Edge Blending & Color Matching. Picture in Picture & Picture by Picture.
- Accepts composite, component, and S-Video in all major standards.
- Optional network module for projector monitoring and control.
- Self-advancing cartridge air filter provides up-to 10,000 hours use.
- Wireless/wired remote with mouse control. 27.5% - 490% digital zoom.
- Variable power management option. Optional local or remote keylock.
- Compatible with Crestron RoomView & AMX Device Discovery Technology.
- Custom warm-up screen option. Built-in color auto picture control.
- 3 year projector warranty.