Eiki International, Inc.
15000 ANSI Lumens (Changeable Lens Not Included) 2K 3LCD+One Projector
15,000 ANSI Lumens1 bright, with 90% uniformity and a 3000:1 contrast ratio.
Native 2K resolution. Compatible with inputs up-to UXGA & WUXGA.
Compatible with Normal and Widescreen video inputs up to 1080p / 2K.
Supports analog and digital video input in all color standards up-to 2K
3LCD+One imaging system deliver more sophisticated. color.
10-bit color processing, for superior color reproduction.
Supplied without lens. Rane of power zoom and focus lenses available.
Vertical and horizontal power lens shift and digital keystone correction.
Accepts composite, commponent, and S-Video in all major standards.
DVI-D input supportsdigital data, plus digital video with HDCP.
Built-in wired LAN connection for projector monitoring and control.
Self-advancing cartridge air filter reduces maintenance.
Kensington® secrity slot. Local or remote keylock functions.
Mechanical shutter for true balck screen in "No Show" mode.
Power lens shift travels down as well as up, making inversion unnecessary.
3 year projector warranty!
Eiki International, Inc.
15000 ANSI Lumens (Changeable Lens Not Included) 2K 3LCD+One Projector
- 15,000 ANSI Lumens1 bright, with 90% uniformity and a 3000:1 contrast ratio.
- Native 2K resolution. Compatible with inputs up-to UXGA & WUXGA.
- Compatible with Normal and Widescreen video inputs up to 1080p / 2K.
- Supports analog and digital video input in all color standards up-to 2K
- 3LCD+One imaging system deliver more sophisticated. color.
- 10-bit color processing, for superior color reproduction.
- Supplied without lens. Rane of power zoom and focus lenses available.
- Vertical and horizontal power lens shift and digital keystone correction.
- Accepts composite, commponent, and S-Video in all major standards.
- DVI-D input supportsdigital data, plus digital video with HDCP.
- Built-in wired LAN connection for projector monitoring and control.
- Self-advancing cartridge air filter reduces maintenance.
- Kensington® secrity slot. Local or remote keylock functions.
- Mechanical shutter for true balck screen in "No Show" mode.
- Power lens shift travels down as well as up, making inversion unnecessary.
- 3 year projector warranty!