Visual Sound, Inc. 56" quad full High Definition LCD display LC-5621

Description
Barco Presentation Barco's LC-5621 display has been specifically designed for use in dedicated professional applications. The display features quad full High Definition (3840x2160) and delivers crisp, clear and color-accurate perfect images on a large display size with 56" diagonal. With the 56" Quad-HD display, operators benefit from a large display surface without having to compromise on image quality or accuracy. The LCD technology used in the Barco LC series offers many benefits not found in other flat panel technologies: *High brightness *High contrast, even in high ambient light environments *Frame lock and genlock functionality *Low power consumption *Long lifetime. Availability: Q4 2007.
Description
Barco Presentation Barco's LC-5621 display has been specifically designed for use in dedicated professional applications. The display features quad full High Definition (3840x2160) and delivers crisp, clear and color-accurate perfect images on a large display size with 56" diagonal. With the 56" Quad-HD display, operators benefit from a large display surface without having to compromise on image quality or accuracy. The LCD technology used in the Barco LC series offers many benefits not found in other flat panel technologies: *High brightness *High contrast, even in high ambient light environments *Frame lock and genlock functionality *Low power consumption *Long lifetime. Availability: Q4 2007.

Suppliers

Company
Product
Description
Supplier Links
56
Broomall, PA, USA
56" quad full High Definition LCD display
LC-5621
56" quad full High Definition LCD display LC-5621
Barco Presentation Barco's LC-5621 display has been specifically designed for use in dedicated professional applications. The display features quad full High Definition (3840x2160) and delivers crisp, clear and color-accurate perfect images on a large display size with 56" diagonal. With the 56" Quad-HD display, operators benefit from a large display surface without having to compromise on image quality or accuracy. The LCD technology used in the Barco LC series offers many benefits not found in other flat panel technologies: *High brightness *High contrast, even in high ambient light environments *Frame lock and genlock functionality *Low power consumption *Long lifetime. Availability: Q4 2007.

Barco Presentation

Barco's LC-5621 display has been specifically designed for use in dedicated professional applications. The display features quad full High Definition (3840x2160) and delivers crisp, clear and color-accurate perfect images on a large display size with 56" diagonal. With the 56" Quad-HD display, operators benefit from a large display surface without having to compromise on image quality or accuracy. The LCD technology used in the Barco LC series offers many benefits not found in other flat panel technologies: *High brightness *High contrast, even in high ambient light environments *Frame lock and genlock functionality *Low power consumption *Long lifetime. Availability: Q4 2007.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number LC-5621
Product Name 56" quad full High Definition LCD display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 331748 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color; Monochrome
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
55
Specs
Color Color
Input Types HDMI; RGB; VGA
Screen Resolution 1920 x 1080 (1080p)
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details