Visual Sound, Inc. Tile Bridge-8in Spkr, Galvanized Steel, Square Opening, 23.75L LBS8

Description
Lowell Manufacturing Company LBS8: 23.75"L galvanized steel tile bridge with square opening. Distributes weight of speaker assembly to ceiling support in suspended ceilings Twist'n LockTM tabs mount noted backboxes without using tools or hardware for fast installation Formed construction is lightweight with rigid support Mounts 8" speakers with a wide selection of grilles Mounts Backbox Series XCP, 8XD4, (Model:8PSBX) with Grille (A8-A, A8-AW, CS-8H, LK-8, LO8-P, OM8-P, RS8-A, RS8-AW, WB-8, WB8-6, WB-8H), Mounts Backbox Series P68X with Grille FW-8, JG-8X, SG-8, Mounts Backbox Series P875X with Grille FW-8,IC-105, JG-8X, ST
Description
Lowell Manufacturing Company LBS8: 23.75"L galvanized steel tile bridge with square opening. Distributes weight of speaker assembly to ceiling support in suspended ceilings Twist'n LockTM tabs mount noted backboxes without using tools or hardware for fast installation Formed construction is lightweight with rigid support Mounts 8" speakers with a wide selection of grilles Mounts Backbox Series XCP, 8XD4, (Model:8PSBX) with Grille (A8-A, A8-AW, CS-8H, LK-8, LO8-P, OM8-P, RS8-A, RS8-AW, WB-8, WB8-6, WB-8H), Mounts Backbox Series P68X with Grille FW-8, JG-8X, SG-8, Mounts Backbox Series P875X with Grille FW-8,IC-105, JG-8X, ST

Suppliers

Company
Product
Description
Supplier Links
Tile Bridge-8in Spkr, Galvanized Steel, Square Opening, 23.75L - LBS8 - Visual Sound, Inc.
Broomall, PA, USA
Tile Bridge-8in Spkr, Galvanized Steel, Square Opening, 23.75L
LBS8
Tile Bridge-8in Spkr, Galvanized Steel, Square Opening, 23.75L LBS8
Lowell Manufacturing Company LBS8: 23.75"L galvanized steel tile bridge with square opening. Distributes weight of speaker assembly to ceiling support in suspended ceilings Twist'n LockTM tabs mount noted backboxes without using tools or hardware for fast installation Formed construction is lightweight with rigid support Mounts 8" speakers with a wide selection of grilles Mounts Backbox Series XCP, 8XD4, (Model:8PSBX) with Grille (A8-A, A8-AW, CS-8H, LK-8, LO8-P, OM8-P, RS8-A, RS8-AW, WB-8, WB8-6, WB-8H), Mounts Backbox Series P68X with Grille FW-8, JG-8X, SG-8, Mounts Backbox Series P875X with Grille FW-8,IC-105, JG-8X, ST

Lowell Manufacturing Company

LBS8: 23.75"L galvanized steel tile bridge with square opening. Distributes weight of speaker assembly to ceiling support in suspended ceilings

  • Twist'n LockTM tabs mount noted backboxes without using tools or hardware for fast installation
  • Formed construction is lightweight with rigid support
  • Mounts 8" speakers with a wide selection of grilles
  • Mounts Backbox Series XCP, 8XD4, (Model:8PSBX) with Grille (A8-A, A8-AW, CS-8H, LK-8, LO8-P, OM8-P, RS8-A, RS8-AW, WB-8, WB8-6, WB-8H), Mounts Backbox Series P68X with Grille FW-8, JG-8X, SG-8, Mounts Backbox Series P875X with Grille FW-8,IC-105, JG-8X, ST
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LBS8
Product Name Tile Bridge-8in Spkr, Galvanized Steel, Square Opening, 23.75L
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speakers - 526801 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
CB-10 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details