Visual Sound, Inc. Tile Bridge-12in Spkr, Galvanized Steel, Round Opening, 23.75L LBS12

Description
Lowell Manufacturing Company LBS12: 23.75"L galvanized steel tile bridge with round opening distributes weight of speaker assembly to ceiling support in suspended ceilings. Mounts 12" speaker with grille RS12AW or WB12 without a backbox.
Description
Lowell Manufacturing Company LBS12: 23.75"L galvanized steel tile bridge with round opening distributes weight of speaker assembly to ceiling support in suspended ceilings. Mounts 12" speaker with grille RS12AW or WB12 without a backbox.

Suppliers

Company
Product
Description
Supplier Links
Tile Bridge-12in Spkr, Galvanized Steel, Round Opening, 23.75L - LBS12 - Visual Sound, Inc.
Broomall, PA, USA
Tile Bridge-12in Spkr, Galvanized Steel, Round Opening, 23.75L
LBS12
Tile Bridge-12in Spkr, Galvanized Steel, Round Opening, 23.75L LBS12
Lowell Manufacturing Company LBS12: 23.75"L galvanized steel tile bridge with round opening distributes weight of speaker assembly to ceiling support in suspended ceilings. Mounts 12" speaker with grille RS12AW or WB12 without a backbox.

Lowell Manufacturing Company

LBS12: 23.75"L galvanized steel tile bridge with round opening distributes weight of speaker assembly to ceiling support in suspended ceilings. Mounts 12" speaker with grille RS12AW or WB12 without a backbox.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LBS12
Product Name Tile Bridge-12in Spkr, Galvanized Steel, Round Opening, 23.75L
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7903984 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 636 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details
W1v2 13.5-inch Subwoofer Driver (350 W, 4 Ω) - 13W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 350 watts
Impedance 4 ohms
Size 13.50 inch (343 mm)
View Details