Visual Sound, Inc. Intellivox 6c Active Line Array Loudspeakers LBC 3256/xx

Description
Bosch Conferencing and Public Address Systems The Intellivox DDC (Digital Directivity Control) from Bosch Security Systems form a range of five active line array loudspeakers with unrivalled acoustical properties. Each loudspeaker produces clear, natural sound for excellent intelligibility of both speech and music. In addition, the audio characteristics of each line array can be adjusted by means of software to meet the acoustical requirements ... Active Loudspeakers Variable Elevation Angle Variable Vertical Opening Angle Focus Distance
Description
Bosch Conferencing and Public Address Systems The Intellivox DDC (Digital Directivity Control) from Bosch Security Systems form a range of five active line array loudspeakers with unrivalled acoustical properties. Each loudspeaker produces clear, natural sound for excellent intelligibility of both speech and music. In addition, the audio characteristics of each line array can be adjusted by means of software to meet the acoustical requirements ... Active Loudspeakers Variable Elevation Angle Variable Vertical Opening Angle Focus Distance

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Intellivox 6c Active Line Array Loudspeakers
LBC 3256/xx
Intellivox 6c Active Line Array Loudspeakers LBC 3256/xx
Bosch Conferencing and Public Address Systems The Intellivox DDC (Digital Directivity Control) from Bosch Security Systems form a range of five active line array loudspeakers with unrivalled acoustical properties. Each loudspeaker produces clear, natural sound for excellent intelligibility of both speech and music. In addition, the audio characteristics of each line array can be adjusted by means of software to meet the acoustical requirements ... Active Loudspeakers Variable Elevation Angle Variable Vertical Opening Angle Focus Distance

Bosch Conferencing and Public Address Systems

The Intellivox DDC (Digital Directivity Control) from Bosch Security Systems form a range of five active line array loudspeakers with unrivalled acoustical properties. Each loudspeaker produces clear, natural sound for excellent intelligibility of both speech and music. In addition, the audio characteristics of each line array can be adjusted by means of software to meet the acoustical requirements ...

  • Active Loudspeakers
  • Variable Elevation Angle
  • Variable Vertical Opening Angle
  • Focus Distance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LBC 3256/xx
Product Name Intellivox 6c Active Line Array Loudspeakers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 527034 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - JC8PA - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 97 dB
View Details