Visual Sound, Inc. Intellivox 2c Active Line Array Loudspeakers LBC 3253/xx

Description
Bosch Conferencing and Public Address Systems The Intellivox DDC (Digital Directivity Control) from Bosch Security Systems form a range of five active line array loudspeakers with unrivalled acoustical properties. Each loudspeaker produces clear, natural sound for excellent intelligibility of both speech and music. In addition, the audio characteristics of each line array can be adjusted by means of software to meet the acoustical requirements ... Active Loudspeakers Variable Elevation Angle Variable Vertical Opening Angle Focus Distance
Description
Bosch Conferencing and Public Address Systems The Intellivox DDC (Digital Directivity Control) from Bosch Security Systems form a range of five active line array loudspeakers with unrivalled acoustical properties. Each loudspeaker produces clear, natural sound for excellent intelligibility of both speech and music. In addition, the audio characteristics of each line array can be adjusted by means of software to meet the acoustical requirements ... Active Loudspeakers Variable Elevation Angle Variable Vertical Opening Angle Focus Distance

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Intellivox 2c Active Line Array Loudspeakers
LBC 3253/xx
Intellivox 2c Active Line Array Loudspeakers LBC 3253/xx
Bosch Conferencing and Public Address Systems The Intellivox DDC (Digital Directivity Control) from Bosch Security Systems form a range of five active line array loudspeakers with unrivalled acoustical properties. Each loudspeaker produces clear, natural sound for excellent intelligibility of both speech and music. In addition, the audio characteristics of each line array can be adjusted by means of software to meet the acoustical requirements ... Active Loudspeakers Variable Elevation Angle Variable Vertical Opening Angle Focus Distance

Bosch Conferencing and Public Address Systems

The Intellivox DDC (Digital Directivity Control) from Bosch Security Systems form a range of five active line array loudspeakers with unrivalled acoustical properties. Each loudspeaker produces clear, natural sound for excellent intelligibility of both speech and music. In addition, the audio characteristics of each line array can be adjusted by means of software to meet the acoustical requirements ...

  • Active Loudspeakers
  • Variable Elevation Angle
  • Variable Vertical Opening Angle
  • Focus Distance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LBC 3253/xx
Product Name Intellivox 2c Active Line Array Loudspeakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.47 inch (12 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
12
Specs
Size 12.00 inch (305 mm)
Application MusicAudio
View Details
NE Woofer, 4
Specs
Nominal Power 45 watts
Sensitivity 87.2 dB
Resonance Frequency 61 Hz
View Details