Visual Sound, Inc. Power Amplifier 8 x 60 W LBB 4428/00

Description
Bosch Conferencing and Public Address Systems There are four types of power amplifier units in the Praesideo product range. These differ in the number of amplifier channels per frame: one, two, four, or eight. The overall power rating is 500 watts for all of the amplifiers. The power amplifiers can be set to 100 V, 70 V and 50 V output tappings. 8 audio outputs (selection from 100 / 70 / 50 V outputs) Audio processing and delay for each amplifier channel Amplifier supervision and spare amplifier switching Loudspeaker line and loudspeaker supervision Eight control inputs Supervision of line attached to control inputs Automatic volume control Four audio inputs Redundant network connection
Description
Bosch Conferencing and Public Address Systems There are four types of power amplifier units in the Praesideo product range. These differ in the number of amplifier channels per frame: one, two, four, or eight. The overall power rating is 500 watts for all of the amplifiers. The power amplifiers can be set to 100 V, 70 V and 50 V output tappings. 8 audio outputs (selection from 100 / 70 / 50 V outputs) Audio processing and delay for each amplifier channel Amplifier supervision and spare amplifier switching Loudspeaker line and loudspeaker supervision Eight control inputs Supervision of line attached to control inputs Automatic volume control Four audio inputs Redundant network connection

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier 8 x 60 W - LBB 4428/00 - Visual Sound, Inc.
Broomall, PA, USA
Power Amplifier 8 x 60 W
LBB 4428/00
Power Amplifier 8 x 60 W LBB 4428/00
Bosch Conferencing and Public Address Systems There are four types of power amplifier units in the Praesideo product range. These differ in the number of amplifier channels per frame: one, two, four, or eight. The overall power rating is 500 watts for all of the amplifiers. The power amplifiers can be set to 100 V, 70 V and 50 V output tappings. 8 audio outputs (selection from 100 / 70 / 50 V outputs) Audio processing and delay for each amplifier channel Amplifier supervision and spare amplifier switching Loudspeaker line and loudspeaker supervision Eight control inputs Supervision of line attached to control inputs Automatic volume control Four audio inputs Redundant network connection

Bosch Conferencing and Public Address Systems

There are four types of power amplifier units in the Praesideo product range. These differ in the number of amplifier channels per frame: one, two, four, or eight. The overall power rating is 500 watts for all of the amplifiers. The power amplifiers can be set to 100 V, 70 V and 50 V output tappings.

  • 8 audio outputs (selection from 100 / 70 / 50 V outputs)
  • Audio processing and delay for each amplifier channel
  • Amplifier supervision and spare amplifier switching
  • Loudspeaker line and loudspeaker supervision
  • Eight control inputs
  • Supervision of line attached to control inputs
  • Automatic volume control
  • Four audio inputs
  • Redundant network connection
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number LBB 4428/00
Product Name Power Amplifier 8 x 60 W
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
 - MP1800 - Wharfedale Pro
Wharfedale Pro
Specs
Type Audio Amplifier
Output Gain 36 dB
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details