Visual Sound, Inc. 12W Cabinet Loudspeaker LB1-UW12-x

Description
Bosch Conferencing and Public Address Systems The LB1-UW12-x is a 12 W, general-purpose, cost-effective loudspeaker for indoor use. Keyholes at the rear provide quick and easy wall mounting. The angled front baffle results in a better sound in the listening area. The cabinet is available in black or white. Available Models Include: LB1-UW12-D 12W Cabinet Loudspeaker, Black LB1-UW12-L 12W Cabinet Loudspeaker, White Excellent speech intelligibility and music reproduction Available in black or white MDF construction Complies with international installation and safety Regulations
Description
Bosch Conferencing and Public Address Systems The LB1-UW12-x is a 12 W, general-purpose, cost-effective loudspeaker for indoor use. Keyholes at the rear provide quick and easy wall mounting. The angled front baffle results in a better sound in the listening area. The cabinet is available in black or white. Available Models Include: LB1-UW12-D 12W Cabinet Loudspeaker, Black LB1-UW12-L 12W Cabinet Loudspeaker, White Excellent speech intelligibility and music reproduction Available in black or white MDF construction Complies with international installation and safety Regulations

Suppliers

Company
Product
Description
Supplier Links
12W Cabinet Loudspeaker - LB1-UW12-x - Visual Sound, Inc.
Broomall, PA, USA
12W Cabinet Loudspeaker
LB1-UW12-x
12W Cabinet Loudspeaker LB1-UW12-x
Bosch Conferencing and Public Address Systems The LB1-UW12-x is a 12 W, general-purpose, cost-effective loudspeaker for indoor use. Keyholes at the rear provide quick and easy wall mounting. The angled front baffle results in a better sound in the listening area. The cabinet is available in black or white. Available Models Include: LB1-UW12-D 12W Cabinet Loudspeaker, Black LB1-UW12-L 12W Cabinet Loudspeaker, White Excellent speech intelligibility and music reproduction Available in black or white MDF construction Complies with international installation and safety Regulations

Bosch Conferencing and Public Address Systems

The LB1-UW12-x is a 12 W, general-purpose, cost-effective loudspeaker for indoor use. Keyholes at the rear provide quick and easy wall mounting. The angled front baffle results in a better sound in the listening area. The cabinet is available in black or white.
Available Models Include:
LB1-UW12-D 12W Cabinet Loudspeaker, Black
LB1-UW12-L 12W Cabinet Loudspeaker, White

  • Excellent speech intelligibility and music reproduction
  • Available in black or white
  • MDF construction
  • Complies with international installation and safety Regulations
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LB1-UW12-x
Product Name 12W Cabinet Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.20 inch (56 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 458-1469-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details
 - PROGRAMME 1LT - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 30 watts
Impedance 6 ohms
Sensitivity 87 dB
View Details