Visual Sound, Inc. 12W Bi-Directional Cabinet Loudspeaker LB1-BW12-x

Description
Bosch Conferencing and Public Address Systems The LB1-BW12-x is a 12 W, cost-effective, bidirectional loudspeaker for indoor use. The baffle design creates a wide opening angle, making this loudspeaker very suitable for use in long corridors. Keyholes at the rear provide quick and easy wall mounting. The cabinet is available in black or white. Available Models Include: LB1-BW12-D-US 12W Bi-Directional Cabinet Loudspeaker, Black LB1-BW12-L -US 12W Bi-Directional Cabinet Loudspeaker, White Good speech intelligibility and background music reproduction Wedge shaped design Available in black or white MDF construction Complies with international
Description
Bosch Conferencing and Public Address Systems The LB1-BW12-x is a 12 W, cost-effective, bidirectional loudspeaker for indoor use. The baffle design creates a wide opening angle, making this loudspeaker very suitable for use in long corridors. Keyholes at the rear provide quick and easy wall mounting. The cabinet is available in black or white. Available Models Include: LB1-BW12-D-US 12W Bi-Directional Cabinet Loudspeaker, Black LB1-BW12-L -US 12W Bi-Directional Cabinet Loudspeaker, White Good speech intelligibility and background music reproduction Wedge shaped design Available in black or white MDF construction Complies with international

Suppliers

Company
Product
Description
Supplier Links
12W Bi-Directional Cabinet Loudspeaker - LB1-BW12-x - Visual Sound, Inc.
Broomall, PA, USA
12W Bi-Directional Cabinet Loudspeaker
LB1-BW12-x
12W Bi-Directional Cabinet Loudspeaker LB1-BW12-x
Bosch Conferencing and Public Address Systems The LB1-BW12-x is a 12 W, cost-effective, bidirectional loudspeaker for indoor use. The baffle design creates a wide opening angle, making this loudspeaker very suitable for use in long corridors. Keyholes at the rear provide quick and easy wall mounting. The cabinet is available in black or white. Available Models Include: LB1-BW12-D-US 12W Bi-Directional Cabinet Loudspeaker, Black LB1-BW12-L -US 12W Bi-Directional Cabinet Loudspeaker, White Good speech intelligibility and background music reproduction Wedge shaped design Available in black or white MDF construction Complies with international

Bosch Conferencing and Public Address Systems

The LB1-BW12-x is a 12 W, cost-effective, bidirectional loudspeaker for indoor use. The baffle design creates a wide opening angle, making this loudspeaker very suitable for use in long corridors. Keyholes at the rear provide quick and easy wall mounting. The cabinet is available in black or white.
Available Models Include:
LB1-BW12-D-US 12W Bi-Directional Cabinet Loudspeaker, Black
LB1-BW12-L -US 12W Bi-Directional Cabinet Loudspeaker, White

  • Good speech intelligibility and background music reproduction
  • Wedge shaped design
  • Available in black or white
  • MDF construction
  • Complies with international
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LB1-BW12-x
Product Name 12W Bi-Directional Cabinet Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
XT Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 90 dB
Resonance Frequency 875 Hz
View Details