Visual Sound, Inc. 20 Laptop Storage Cart LAPTOP-20

Description
Wheelit, Inc. Wheelit's laptop carts provide storage, security, mobility, and recharging for small and medium size computer labs. The double wide 20 unit cart has 22 storage compartments. Keyed locks on doors provide security Large 21" W x 3" H x 14" D storage compartments create ample room for each laptop and recharging wires. The upper shelf is 5-1/2" H to provide room to plug in charging wires 2-1/2" rear grommet in rear of cabinet feeds the 15' power strip cord that will plug into a wall outlet. A cord wrap is supplied in the back of each unit Smaller grommets on each shelf allow individual laptop recharging wires to be permanently positioned at each shelf Ventilation holes in the back of the cart prevent overheating during recharging Twin wheel 4" locking casters provides easy movement of labs from one room to the next Welded frame made from I" square tubing finished in "black powder-coated paint" insures strength and stability Doors, sides, top, back and bottom are constructed from 3/4" particle board. Shelves are made from 1/2" particle board. All surfaces are coverd top and bottom with tough melamine. Edges are covered with vinyl edge banding Units come fully assembled for customer convenience
Description
Wheelit, Inc. Wheelit's laptop carts provide storage, security, mobility, and recharging for small and medium size computer labs. The double wide 20 unit cart has 22 storage compartments. Keyed locks on doors provide security Large 21" W x 3" H x 14" D storage compartments create ample room for each laptop and recharging wires. The upper shelf is 5-1/2" H to provide room to plug in charging wires 2-1/2" rear grommet in rear of cabinet feeds the 15' power strip cord that will plug into a wall outlet. A cord wrap is supplied in the back of each unit Smaller grommets on each shelf allow individual laptop recharging wires to be permanently positioned at each shelf Ventilation holes in the back of the cart prevent overheating during recharging Twin wheel 4" locking casters provides easy movement of labs from one room to the next Welded frame made from I" square tubing finished in "black powder-coated paint" insures strength and stability Doors, sides, top, back and bottom are constructed from 3/4" particle board. Shelves are made from 1/2" particle board. All surfaces are coverd top and bottom with tough melamine. Edges are covered with vinyl edge banding Units come fully assembled for customer convenience

Suppliers

Company
Product
Description
Supplier Links
20 Laptop Storage Cart - LAPTOP-20 - Visual Sound, Inc.
Broomall, PA, USA
20 Laptop Storage Cart
LAPTOP-20
20 Laptop Storage Cart LAPTOP-20
Wheelit, Inc. Wheelit's laptop carts provide storage, security, mobility, and recharging for small and medium size computer labs. The double wide 20 unit cart has 22 storage compartments. Keyed locks on doors provide security Large 21" W x 3" H x 14" D storage compartments create ample room for each laptop and recharging wires. The upper shelf is 5-1/2" H to provide room to plug in charging wires 2-1/2" rear grommet in rear of cabinet feeds the 15' power strip cord that will plug into a wall outlet. A cord wrap is supplied in the back of each unit Smaller grommets on each shelf allow individual laptop recharging wires to be permanently positioned at each shelf Ventilation holes in the back of the cart prevent overheating during recharging Twin wheel 4" locking casters provides easy movement of labs from one room to the next Welded frame made from I" square tubing finished in "black powder-coated paint" insures strength and stability Doors, sides, top, back and bottom are constructed from 3/4" particle board. Shelves are made from 1/2" particle board. All surfaces are coverd top and bottom with tough melamine. Edges are covered with vinyl edge banding Units come fully assembled for customer convenience

Wheelit, Inc.

Wheelit's laptop carts provide storage, security, mobility, and recharging for small and medium size computer labs. The double wide 20 unit cart has 22 storage compartments.

  • Keyed locks on doors provide security
  • Large 21" W x 3" H x 14" D storage compartments create ample room for each laptop and recharging wires. The upper shelf is 5-1/2" H to provide room to plug in charging wires
  • 2-1/2" rear grommet in rear of cabinet feeds the 15' power strip cord that will plug into a wall outlet. A cord wrap is supplied in the back of each unit
  • Smaller grommets on each shelf allow individual laptop recharging wires to be permanently positioned at each shelf
  • Ventilation holes in the back of the cart prevent overheating during recharging
  • Twin wheel 4" locking casters provides easy movement of labs from one room to the next
  • Welded frame made from I" square tubing finished in "black powder-coated paint" insures strength and stability
  • Doors, sides, top, back and bottom are constructed from 3/4" particle board. Shelves are made from 1/2" particle board. All surfaces are coverd top and bottom with tough melamine. Edges are covered with vinyl edge banding
  • Units come fully assembled for customer convenience
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number LAPTOP-20
Product Name 20 Laptop Storage Cart
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Laminar Flow Workstation - AC648TLF - AirClean Systems
Specs
Type Cleanroom
Length 48.0 inch (1219 mm)
Width 24.0 inch (609.60 mm)
View Details
Technicians workcenters - GT-C2153S - Rousseau Metal Inc.
Specs
Length 76.0 inch (1930 mm)
Width 192.0 inch (4876.80 mm)
Height 30.0 inch (762 mm)
View Details
ESD Workshop / ESD Table - lifting-1260-28510 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details