Visual Sound, Inc. Welded UL Notebook Computer Cart LAP30EULBA-GM

Description
Bretford Manufacturing, Inc. Welded UL Cart w/5" casters & electrical units in rear Bretford's Notebook Storage Carts provide the convenience of a mobile computer classroom. Notebook computers can be easily moved between rooms and shared among students. Or, use the unit as a central storage location for notebooks. When not in use, the units lock for storage of valuable computer equipment. There are two types of carts: Assembled and Unassembled. Assembled carts are also available in a UL listed version. The Notebook Storage Carts are constructed from 20- and 18-gauge steel and feature a Grey powder paint finish. Electrical units allow notebooks to be recharged for their next use. Carts roll easily on four casters (two lock). Standard 5 inch casters provide easy mobility; 8 inch rubber casters available for outside or cross-campus use Steel construction with bolting doors and a reprogrammable padlock helps deter theft Stores and charges laptop computers in individual compartments and provides room on the top shelf for a work surface or for use with printers Top shelf comes with a non-slip rubber mat made 100% from post-consumer recycled material and features two grommet holes at the back for cord management and access to electrical units Laptops lay flat, not on their side, when storing and charging Includes two UL listed, 15 outlet electrical units with overload protection, on/off switch and 20' power cord for charging laptops and powering other equipment Electrical units can be ordered installed inside the front or the back of the cart Cart also features an additional UL listed 3-outlet electrical unit which attaches to the rear of the cart to power accessory equipment Rear grommet holes and cord winders on the back panel allow the extra electrical power cord to be neatly wound up out of the way when moving the cart from one place to another Doors, rear and side panels are perforated to allow the ventilation of equipment when charging Built in handle aids in moving the cart
Description
Bretford Manufacturing, Inc. Welded UL Cart w/5" casters & electrical units in rear Bretford's Notebook Storage Carts provide the convenience of a mobile computer classroom. Notebook computers can be easily moved between rooms and shared among students. Or, use the unit as a central storage location for notebooks. When not in use, the units lock for storage of valuable computer equipment. There are two types of carts: Assembled and Unassembled. Assembled carts are also available in a UL listed version. The Notebook Storage Carts are constructed from 20- and 18-gauge steel and feature a Grey powder paint finish. Electrical units allow notebooks to be recharged for their next use. Carts roll easily on four casters (two lock). Standard 5 inch casters provide easy mobility; 8 inch rubber casters available for outside or cross-campus use Steel construction with bolting doors and a reprogrammable padlock helps deter theft Stores and charges laptop computers in individual compartments and provides room on the top shelf for a work surface or for use with printers Top shelf comes with a non-slip rubber mat made 100% from post-consumer recycled material and features two grommet holes at the back for cord management and access to electrical units Laptops lay flat, not on their side, when storing and charging Includes two UL listed, 15 outlet electrical units with overload protection, on/off switch and 20' power cord for charging laptops and powering other equipment Electrical units can be ordered installed inside the front or the back of the cart Cart also features an additional UL listed 3-outlet electrical unit which attaches to the rear of the cart to power accessory equipment Rear grommet holes and cord winders on the back panel allow the extra electrical power cord to be neatly wound up out of the way when moving the cart from one place to another Doors, rear and side panels are perforated to allow the ventilation of equipment when charging Built in handle aids in moving the cart

Suppliers

Company
Product
Description
Supplier Links
Welded UL Notebook Computer Cart - LAP30EULBA-GM - Visual Sound, Inc.
Broomall, PA, USA
Welded UL Notebook Computer Cart
LAP30EULBA-GM
Welded UL Notebook Computer Cart LAP30EULBA-GM
Bretford Manufacturing, Inc. Welded UL Cart w/5" casters & electrical units in rear Bretford's Notebook Storage Carts provide the convenience of a mobile computer classroom. Notebook computers can be easily moved between rooms and shared among students. Or, use the unit as a central storage location for notebooks. When not in use, the units lock for storage of valuable computer equipment. There are two types of carts: Assembled and Unassembled. Assembled carts are also available in a UL listed version. The Notebook Storage Carts are constructed from 20- and 18-gauge steel and feature a Grey powder paint finish. Electrical units allow notebooks to be recharged for their next use. Carts roll easily on four casters (two lock). Standard 5 inch casters provide easy mobility; 8 inch rubber casters available for outside or cross-campus use Steel construction with bolting doors and a reprogrammable padlock helps deter theft Stores and charges laptop computers in individual compartments and provides room on the top shelf for a work surface or for use with printers Top shelf comes with a non-slip rubber mat made 100% from post-consumer recycled material and features two grommet holes at the back for cord management and access to electrical units Laptops lay flat, not on their side, when storing and charging Includes two UL listed, 15 outlet electrical units with overload protection, on/off switch and 20' power cord for charging laptops and powering other equipment Electrical units can be ordered installed inside the front or the back of the cart Cart also features an additional UL listed 3-outlet electrical unit which attaches to the rear of the cart to power accessory equipment Rear grommet holes and cord winders on the back panel allow the extra electrical power cord to be neatly wound up out of the way when moving the cart from one place to another Doors, rear and side panels are perforated to allow the ventilation of equipment when charging Built in handle aids in moving the cart

Bretford Manufacturing, Inc.

Welded UL Cart w/5" casters & electrical units in rear

Bretford's Notebook Storage Carts provide the convenience of a mobile computer classroom. Notebook computers can be easily moved between rooms and shared among students. Or, use the unit as a central storage location for notebooks. When not in use, the units lock for storage of valuable computer equipment. There are two types of carts: Assembled and Unassembled. Assembled carts are also available in a UL listed version. The Notebook Storage Carts are constructed from 20- and 18-gauge steel and feature a Grey powder paint finish. Electrical units allow notebooks to be recharged for their next use. Carts roll easily on four casters (two lock).

  • Standard 5 inch casters provide easy mobility; 8 inch rubber casters available for outside or cross-campus use
  • Steel construction with bolting doors and a reprogrammable padlock helps deter theft
  • Stores and charges laptop computers in individual compartments and provides room on the top shelf for a work surface or for use with printers
  • Top shelf comes with a non-slip rubber mat made 100% from post-consumer recycled material and features two grommet holes at the back for cord management and access to electrical units
  • Laptops lay flat, not on their side, when storing and charging
  • Includes two UL listed, 15 outlet electrical units with overload protection, on/off switch and 20' power cord for charging laptops and powering other equipment
  • Electrical units can be ordered installed inside the front or the back of the cart
  • Cart also features an additional UL listed 3-outlet electrical unit which attaches to the rear of the cart to power accessory equipment
  • Rear grommet holes and cord winders on the back panel allow the extra electrical power cord to be neatly wound up out of the way when moving the cart from one place to another
  • Doors, rear and side panels are perforated to allow the ventilation of equipment when charging
  • Built in handle aids in moving the cart
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number LAP30EULBA-GM
Product Name Welded UL Notebook Computer Cart
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches (WS/EW) - EC1129C - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details
Workbenches - 1271531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 23.6 inch (600 mm)
Width 59.1 inch (1500.00 mm)
View Details
Physiological Cell Culture Workstations -  - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 2.2 inch (54.80 mm)
View Details