Visual Sound, Inc. Vari Base Unit HF - Vari-directional Array LA3-VARI-BH

Description
Bosch Conferencing and Public Address Systems Active Vari-directional Array loudspeaker with coaxial drivers for improved high frequency response. Many large modern and classical buildings, like passenger terminals and cathedrals, use hard reflective materials for floors, walls and ceilings. Due to their size and absence of absorbing materials the reverberation time is long and the amount of indirect reverberant sound compared to direct sound is high. This is disastrous for good speech intelligibility. Still it is very important to hear and understand the spoken message, whether it is a gate change announcement on an airport, a prayer in a house of worship or an evacuation message in case of an emergency. Here the Bosch Vari-directional Array offers a really smart and easy solution. System Overview The Bosch Vari-directional Array series is a comprehensive set of array loudspeakers to address people with clear intelligible messages in large reverberant spaces. These active units utilize integrated digital signal processing and high efficiency class-D amplifiers. Using a PC configuration program the array can be adapted to the venue where it is used and its sound output optimally aimed at the audience, creating a maximum direct to ambient sound ratio, for best intelligibility given the circumstances. The modular concept allows for three different array lengths for small to large areas. Using separate array elements makes transport easy and upgrading to a longer array possible. An optional CobraNet module allows the array to be networked and to receive digital audio data via CobraNet and to monitor the operational status of the loudspeakers. Special built-in provisions make these arrays compliant to the world's emergency sound system standards. The units are suited for both background music and speech. Although these loudspeaker arrays are very sophisticated and offer unrivalled sound in difficult acoustical environments, the advanced configuration software makes setup quick and easy. Functions Advanced beam steering The Bosch Vari-directional Array provides a very good direct to reverberant sound ratio. Firstly, it radiates more direct sound to the audience and secondly, it induces less ceiling reflections. The increased direct sound is also due to a lower rate of decay of the sound level with distance compared to a traditional loudspeaker acting as a point source. Unmatched sound quality and speech intelligibility Fast solution for challenging environments Smart modular design, flush mountable Sophisticated beam configuration with EASE support
Description
Bosch Conferencing and Public Address Systems Active Vari-directional Array loudspeaker with coaxial drivers for improved high frequency response. Many large modern and classical buildings, like passenger terminals and cathedrals, use hard reflective materials for floors, walls and ceilings. Due to their size and absence of absorbing materials the reverberation time is long and the amount of indirect reverberant sound compared to direct sound is high. This is disastrous for good speech intelligibility. Still it is very important to hear and understand the spoken message, whether it is a gate change announcement on an airport, a prayer in a house of worship or an evacuation message in case of an emergency. Here the Bosch Vari-directional Array offers a really smart and easy solution. System Overview The Bosch Vari-directional Array series is a comprehensive set of array loudspeakers to address people with clear intelligible messages in large reverberant spaces. These active units utilize integrated digital signal processing and high efficiency class-D amplifiers. Using a PC configuration program the array can be adapted to the venue where it is used and its sound output optimally aimed at the audience, creating a maximum direct to ambient sound ratio, for best intelligibility given the circumstances. The modular concept allows for three different array lengths for small to large areas. Using separate array elements makes transport easy and upgrading to a longer array possible. An optional CobraNet module allows the array to be networked and to receive digital audio data via CobraNet and to monitor the operational status of the loudspeakers. Special built-in provisions make these arrays compliant to the world's emergency sound system standards. The units are suited for both background music and speech. Although these loudspeaker arrays are very sophisticated and offer unrivalled sound in difficult acoustical environments, the advanced configuration software makes setup quick and easy. Functions Advanced beam steering The Bosch Vari-directional Array provides a very good direct to reverberant sound ratio. Firstly, it radiates more direct sound to the audience and secondly, it induces less ceiling reflections. The increased direct sound is also due to a lower rate of decay of the sound level with distance compared to a traditional loudspeaker acting as a point source. Unmatched sound quality and speech intelligibility Fast solution for challenging environments Smart modular design, flush mountable Sophisticated beam configuration with EASE support

Suppliers

Company
Product
Description
Supplier Links
Vari Base Unit HF - Vari-directional Array - LA3-VARI-BH - Visual Sound, Inc.
Broomall, PA, USA
Vari Base Unit HF - Vari-directional Array
LA3-VARI-BH
Vari Base Unit HF - Vari-directional Array LA3-VARI-BH
Bosch Conferencing and Public Address Systems Active Vari-directional Array loudspeaker with coaxial drivers for improved high frequency response. Many large modern and classical buildings, like passenger terminals and cathedrals, use hard reflective materials for floors, walls and ceilings. Due to their size and absence of absorbing materials the reverberation time is long and the amount of indirect reverberant sound compared to direct sound is high. This is disastrous for good speech intelligibility. Still it is very important to hear and understand the spoken message, whether it is a gate change announcement on an airport, a prayer in a house of worship or an evacuation message in case of an emergency. Here the Bosch Vari-directional Array offers a really smart and easy solution. System Overview The Bosch Vari-directional Array series is a comprehensive set of array loudspeakers to address people with clear intelligible messages in large reverberant spaces. These active units utilize integrated digital signal processing and high efficiency class-D amplifiers. Using a PC configuration program the array can be adapted to the venue where it is used and its sound output optimally aimed at the audience, creating a maximum direct to ambient sound ratio, for best intelligibility given the circumstances. The modular concept allows for three different array lengths for small to large areas. Using separate array elements makes transport easy and upgrading to a longer array possible. An optional CobraNet module allows the array to be networked and to receive digital audio data via CobraNet and to monitor the operational status of the loudspeakers. Special built-in provisions make these arrays compliant to the world's emergency sound system standards. The units are suited for both background music and speech. Although these loudspeaker arrays are very sophisticated and offer unrivalled sound in difficult acoustical environments, the advanced configuration software makes setup quick and easy. Functions Advanced beam steering The Bosch Vari-directional Array provides a very good direct to reverberant sound ratio. Firstly, it radiates more direct sound to the audience and secondly, it induces less ceiling reflections. The increased direct sound is also due to a lower rate of decay of the sound level with distance compared to a traditional loudspeaker acting as a point source. Unmatched sound quality and speech intelligibility Fast solution for challenging environments Smart modular design, flush mountable Sophisticated beam configuration with EASE support

Bosch Conferencing and Public Address Systems

Active Vari-directional Array loudspeaker with coaxial drivers for improved high frequency response.

Many large modern and classical buildings, like passenger terminals and cathedrals, use hard reflective materials for floors, walls and ceilings. Due to their size and absence of absorbing materials the reverberation time is long and the amount of indirect reverberant sound compared to direct sound is high. This is disastrous for good speech intelligibility. Still it is very important to hear and understand the spoken message, whether it is a gate change announcement on an airport, a prayer in a house of worship or an evacuation message in case of an emergency. Here the Bosch Vari-directional Array offers a really smart and easy solution.
System Overview
The Bosch Vari-directional Array series is a comprehensive set of array loudspeakers to address people with clear intelligible messages in large reverberant spaces. These active units utilize integrated digital signal processing and high efficiency class-D amplifiers. Using a PC configuration program the array can be adapted to the venue where it is used and its sound output optimally aimed at the audience, creating a maximum direct to ambient sound ratio, for best intelligibility given the circumstances.
The modular concept allows for three different array lengths for small to large areas. Using separate array elements makes transport easy and upgrading to a longer array possible. An optional CobraNet module allows the array to be networked and to receive digital audio data via CobraNet and to monitor the operational status of the loudspeakers. Special built-in provisions make these arrays compliant to the world's emergency sound system standards. The units are suited for both background music and speech.
Although these loudspeaker arrays are very sophisticated and offer unrivalled sound in difficult acoustical environments, the advanced configuration software makes setup quick and easy.
Functions
Advanced beam steering
The Bosch Vari-directional Array provides a very good direct to reverberant sound ratio. Firstly, it radiates more direct sound to the audience and secondly, it induces less ceiling reflections. The increased direct sound is also due to a lower rate of decay of the sound level with distance compared to a traditional loudspeaker acting as a point source.

  • Unmatched sound quality and speech intelligibility
  • Fast solution for challenging environments
  • Smart modular design, flush mountable
  • Sophisticated beam configuration with EASE support
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number LA3-VARI-BH
Product Name Vari Base Unit HF - Vari-directional Array
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 527042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 4.09 inch (104 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details